Fairview Microwave Inc. 1.85mm Directional Coupler 20 dB Coupled Port From 6 GHz to 60 GHz Rated To 20 Watts MC0660-20

Description
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with 1.85mm ports. The Fairview Microwave directional coupler design uses 1.85mm ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number MC0660-20 from Fairview Microwave is rated for a 6 GHz minimum frequency and a 60 GHz maximum frequency. Our directional coupler is designed with a 20 dB coupling value and a 7 dB directivity. This female 1.85mm directional coupler is rated for a 1.8 dB maximum insertion loss and a 20 watts maximum input power. Fairview is where to buy a directional coupler with 1.85mm that is rated for a 1.8 dB maximum insertion loss and a 2.5 maximum VSWR. More female 1.85mm coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. MC0660-20 directional 20 dB 1.85mm coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
Datasheet
Description
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with 1.85mm ports. The Fairview Microwave directional coupler design uses 1.85mm ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number MC0660-20 from Fairview Microwave is rated for a 6 GHz minimum frequency and a 60 GHz maximum frequency. Our directional coupler is designed with a 20 dB coupling value and a 7 dB directivity. This female 1.85mm directional coupler is rated for a 1.8 dB maximum insertion loss and a 20 watts maximum input power. Fairview is where to buy a directional coupler with 1.85mm that is rated for a 1.8 dB maximum insertion loss and a 2.5 maximum VSWR. More female 1.85mm coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. MC0660-20 directional 20 dB 1.85mm coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.85mm Directional Coupler 20 dB Coupled Port From 6 GHz to 60 GHz Rated To 20 Watts - MC0660-20 - Fairview Microwave Inc.
Lewisville, TX, United States
1.85mm Directional Coupler 20 dB Coupled Port From 6 GHz to 60 GHz Rated To 20 Watts
MC0660-20
1.85mm Directional Coupler 20 dB Coupled Port From 6 GHz to 60 GHz Rated To 20 Watts MC0660-20
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with 1.85mm ports. The Fairview Microwave directional coupler design uses 1.85mm ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number MC0660-20 from Fairview Microwave is rated for a 6 GHz minimum frequency and a 60 GHz maximum frequency. Our directional coupler is designed with a 20 dB coupling value and a 7 dB directivity. This female 1.85mm directional coupler is rated for a 1.8 dB maximum insertion loss and a 20 watts maximum input power. Fairview is where to buy a directional coupler with 1.85mm that is rated for a 1.8 dB maximum insertion loss and a 2.5 maximum VSWR. More female 1.85mm coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. MC0660-20 directional 20 dB 1.85mm coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.

This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with 1.85mm ports. The Fairview Microwave directional coupler design uses 1.85mm ports that have a gender of female and the impedance is 50 Ohm.

Directional coupler design for part number MC0660-20 from Fairview Microwave is rated for a 6 GHz minimum frequency and a 60 GHz maximum frequency. Our directional coupler is designed with a 20 dB coupling value and a 7 dB directivity. This female 1.85mm directional coupler is rated for a 1.8 dB maximum insertion loss and a 20 watts maximum input power.

Fairview is where to buy a directional coupler with 1.85mm that is rated for a 1.8 dB maximum insertion loss and a 2.5 maximum VSWR. More female 1.85mm coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. MC0660-20 directional 20 dB 1.85mm coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Couplers
Product Number MC0660-20
Product Name 1.85mm Directional Coupler 20 dB Coupled Port From 6 GHz to 60 GHz Rated To 20 Watts
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Hybrid Couplers - WMQH-6-12.4-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 6000.00 to 12000.00 MHz
View Details