The RF connectors product line from Fairview Microwave is a very extensive selection of radio frequency interconnect components. Available RF connectors include: 1.85mm, 10-32, 2.4mm, 2.92mm, 7/16 DIN, BMA, BNC, F, HN, MC-Card, MCX, MHV, Mini SMP, MMCX, N, QMA, series. These Fairview Microwave RF connectors are available in male, female, jack and plug and in 50 Ohm and 75 Ohm impedance levels.
Our standard polarity and reverse polarity RF connectors in straight, radius right angle or right angle are also included. RF connectors are available from Fairview in a 7 hole flange, press-in, threaded, bulkhead, 2 hole flange, 4 hole flange and mountless types. Radio frequency connectors for coax, field replaceable contact, pcb, shroud and terminal are also in-stock with various clamp, clamp/non-solder contact, clamp/solder, crimp/crimp, crimp/non-solder contact, crimp/solder, crimp/solder (captive contact), field replaceable, solder, solder (without contact), solder/non-solder contact and solder/solder attachment methods. RF connectors in QPL M39012, standard, low PIM, high performance, hermetically sealed and other special configurations are also in-stock for same day shipment.
RF connector compatible cable includes: .020 SR, .034 SR, .047 SR, .086, FM-SR141ALTN, FM-SR141CU, FM-SR141CUTN, Harbour LL142, Harbour LL335, LMR-100, LMR-100A-PVC, LMR-195, LMR-200, LMR-240, LMR-240-UF, LMR-400, LMR-400-75, LMR-400-DB, LMR-600, LMR-SW396, LMR-SW540, M17/152-00001, M17/93-178, PE-B400, PE-B405, PE-C100, PE-C195, PE-C200, PE-C240, PE-C400, PE-C600, RG11, RG14, RG141, RG142, RG174, RG-174, RG178, RG179, RG187, RG188, RG188-DS, RG196, RG210, RG213, RG214, RG215, RG217, RG223, RG225, RG303, RG316, RG-316, RG316DS, RG316-DS, RG393, RG400, RG401, RG402, RG405, RG-405, RG55, RG58, RG59, RG62, RG71, RG8, RG8X, RG9, Semflex HP190 and Semflex LA290. Other RF connectors options include: .030 pin, .037 pin, .040 end launch, .042 end launch, .043 end launch, .044 end launch, .047 end launch, .050 pin, .052 end launch, .054 end launch, .056 end launch, .060 pin, .062 end launch, .065 end launch, .065 pin, .066 pin, .067 end launch, .070 pin, .075 pin, .092 end launch, .105 pin, .125 pin, .130 pin, .135 pin, .150 pin, .220 pin, .275 pin, 10-32 stud, edge mount, edge mount .005 pin, edge mount .007 pin, edge mount .010 pin, end launch, eyelet, pcb, pin, slotted contact, solder cup, stub, surface mount, tab, terminal, threaded pin, thru hole, thru hole 3-leg and turret.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | M39012/25-0111 |
| Product Name | N Male Open Circuit Connector Cap with 4 Inch Chain |
| Connector Type | Type N |