Fairview Microwave Inc. WRD-750 90 Degree Waveguide Twist Using a UG Square Cover Flange with a 7.5 GHz to 18 GHz Frequency Range in Brass FMWRD750TW1001

Description
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.
Datasheet
Description
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRD-750 90 Degree Waveguide Twist Using a UG Square Cover Flange with a 7.5 GHz to 18 GHz Frequency Range in Brass - FMWRD750TW1001 - Fairview Microwave Inc.
Lewisville, TX, United States
WRD-750 90 Degree Waveguide Twist Using a UG Square Cover Flange with a 7.5 GHz to 18 GHz Frequency Range in Brass
FMWRD750TW1001
WRD-750 90 Degree Waveguide Twist Using a UG Square Cover Flange with a 7.5 GHz to 18 GHz Frequency Range in Brass FMWRD750TW1001
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz.
With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Assemblies
Product Number FMWRD750TW1001
Product Name WRD-750 90 Degree Waveguide Twist Using a UG Square Cover Flange with a 7.5 GHz to 18 GHz Frequency Range in Brass
Assembly Type Twist
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Technical Materials, Inc.
Specs
Assembly Type Formed Bend
Bending or Twisting Angle 45
Bend Type H-Plane
View Details
Flexible and twistable waveguide assembly - wf2630 - AR RF/Microwave Instrumentation
Specs
Operating Frequency 18.00 to 26.50 GHz
EIA Waveguide Size 42
View Details
Spinner Atlanta
Specs
Cross Section Rectangular
Material Silver
Flange 1 UBR
View Details
Circular Waveguide Termination - QTC - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Assembly Type Straight Section
Cross Section Circular
Profile Circular
View Details