Fairview microwave waveguide section FMWRD750S001-6 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WRD-750 for side 1 and WRD-750 for side 2. This WRD-750 waveguide section is constructed with UG flange on side 1 and UG flange on side 2.
WRD-750 waveguide section in straight design is 6 inches in length. This 6 inch waveguide section in WRD-750 size and UG flange has a minimum frequency of 7.5 GHz and a maximum frequency of 18 GHz. Fairview WRD-750 straight waveguide section is constructed to precise RF/microwave industry specs and you can find more waveguide section datasheet specifications above.
Fairview Microwave straight waveguide section part number FMWRD750S001-6 is in stock at our facility. Our waveguide WRD-750 section is only part of over one million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF Waveguide Assemblies |
| Product Number | FMWRD750S001-6 |
| Product Name | WRD-750 Waveguide Section 6 Inch Straight Length with UG Square Cover Flange from 7.5 GHz to 18 GHz in Brass |
| Assembly Type | Straight Section |