Fairview Microwave Inc. WR-22 Waveguide Isolator with 25 dB min Isolation from 33 GHz to 50 GHz using Round Cover UG-383/U Flange FMWIR1004

Description
Waveguide isolator FMWIR1004 from Fairview Microwave has same-day shipping. Our high-quality WR-22 waveguide isolator achieves 25 dB minimum isolation. Fairview Microwave 25 dB min WR-22 waveguide isolator FMWIR1004 operates in the 33 GHz to 50 GHz frequency range. This 33 GHz to 50 GHz Faraday design WR-22 isolator utilizes round cover flanges. FMWIR1004 50 GHz max frequency isolators feature gold plated UG-383/U flanges and are available from the Fairview Microwave website or our knowledgeable sales staff. WR-22 waveguide isolator with 25 dB min isolation and 33 GHz to 50 GHz frequency range has a weight of 0.3275 lbs. Waveguide WR-22 isolators with round cover UG-383/U flanges are continuously in-stock and cover the Q band of frequencies. Fairview Microwave has, since 1992, provided high-quality RF parts like this WR-22 Q band waveguide Faraday isolator FMWIR1004. These round cover UG-383/U flange 50 GHz maximum frequency waveguide isolators have a maximum insertion loss of 1.5 dB. Fairview Microwave industry-leading same-day ship waveguide product line includes these round cover UG-383/U flange waveguide 33 GHz to 50 GHz isolators which present 1 watt forward power rating. WR-22 Q band isolators with 1.5 dB insertion loss prevail in radar systems, telecom infrastructure, R&D labs and military. Waveguide isolator WR-22 with a power rating of 1 watt has a typical voltage standing wave ratio (or VSWR) of 1.4:1. This Faraday isolator with 1.4:1 VSWR at 0.3275 lbs measures 2.5 inches long and 0.94 inches high. Fairview Microwave offers expert tech support on these 33 GHz min frequency WR-22 two-port waveguide isolators with 25 dB min isolation and 1.5 dB insertion loss. Specifications and dimensions for WR-22 Q band waveguide isolator FMWIR1004 from Fairview Microwave are included in precise CAD drawings and specs on the PDF datasheet download. With same-day shipping worldwide and our knowledgeable sales staff, Fairview Microwave should be your first choice for waveguide isolators like FMWIR1004 WR-22 with round cover UG-383/U flanges and 1.4:1 VSWR.
Datasheet
Description
Waveguide isolator FMWIR1004 from Fairview Microwave has same-day shipping. Our high-quality WR-22 waveguide isolator achieves 25 dB minimum isolation. Fairview Microwave 25 dB min WR-22 waveguide isolator FMWIR1004 operates in the 33 GHz to 50 GHz frequency range. This 33 GHz to 50 GHz Faraday design WR-22 isolator utilizes round cover flanges. FMWIR1004 50 GHz max frequency isolators feature gold plated UG-383/U flanges and are available from the Fairview Microwave website or our knowledgeable sales staff. WR-22 waveguide isolator with 25 dB min isolation and 33 GHz to 50 GHz frequency range has a weight of 0.3275 lbs. Waveguide WR-22 isolators with round cover UG-383/U flanges are continuously in-stock and cover the Q band of frequencies. Fairview Microwave has, since 1992, provided high-quality RF parts like this WR-22 Q band waveguide Faraday isolator FMWIR1004. These round cover UG-383/U flange 50 GHz maximum frequency waveguide isolators have a maximum insertion loss of 1.5 dB. Fairview Microwave industry-leading same-day ship waveguide product line includes these round cover UG-383/U flange waveguide 33 GHz to 50 GHz isolators which present 1 watt forward power rating. WR-22 Q band isolators with 1.5 dB insertion loss prevail in radar systems, telecom infrastructure, R&D labs and military. Waveguide isolator WR-22 with a power rating of 1 watt has a typical voltage standing wave ratio (or VSWR) of 1.4:1. This Faraday isolator with 1.4:1 VSWR at 0.3275 lbs measures 2.5 inches long and 0.94 inches high. Fairview Microwave offers expert tech support on these 33 GHz min frequency WR-22 two-port waveguide isolators with 25 dB min isolation and 1.5 dB insertion loss. Specifications and dimensions for WR-22 Q band waveguide isolator FMWIR1004 from Fairview Microwave are included in precise CAD drawings and specs on the PDF datasheet download. With same-day shipping worldwide and our knowledgeable sales staff, Fairview Microwave should be your first choice for waveguide isolators like FMWIR1004 WR-22 with round cover UG-383/U flanges and 1.4:1 VSWR.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-22 Waveguide Isolator with 25 dB min Isolation from 33 GHz to 50 GHz using Round Cover UG-383/U Flange - FMWIR1004 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-22 Waveguide Isolator with 25 dB min Isolation from 33 GHz to 50 GHz using Round Cover UG-383/U Flange
FMWIR1004
WR-22 Waveguide Isolator with 25 dB min Isolation from 33 GHz to 50 GHz using Round Cover UG-383/U Flange FMWIR1004
Waveguide isolator FMWIR1004 from Fairview Microwave has same-day shipping. Our high-quality WR-22 waveguide isolator achieves 25 dB minimum isolation. Fairview Microwave 25 dB min WR-22 waveguide isolator FMWIR1004 operates in the 33 GHz to 50 GHz frequency range. This 33 GHz to 50 GHz Faraday design WR-22 isolator utilizes round cover flanges. FMWIR1004 50 GHz max frequency isolators feature gold plated UG-383/U flanges and are available from the Fairview Microwave website or our knowledgeable sales staff. WR-22 waveguide isolator with 25 dB min isolation and 33 GHz to 50 GHz frequency range has a weight of 0.3275 lbs. Waveguide WR-22 isolators with round cover UG-383/U flanges are continuously in-stock and cover the Q band of frequencies. Fairview Microwave has, since 1992, provided high-quality RF parts like this WR-22 Q band waveguide Faraday isolator FMWIR1004. These round cover UG-383/U flange 50 GHz maximum frequency waveguide isolators have a maximum insertion loss of 1.5 dB. Fairview Microwave industry-leading same-day ship waveguide product line includes these round cover UG-383/U flange waveguide 33 GHz to 50 GHz isolators which present 1 watt forward power rating. WR-22 Q band isolators with 1.5 dB insertion loss prevail in radar systems, telecom infrastructure, R&D labs and military. Waveguide isolator WR-22 with a power rating of 1 watt has a typical voltage standing wave ratio (or VSWR) of 1.4:1. This Faraday isolator with 1.4:1 VSWR at 0.3275 lbs measures 2.5 inches long and 0.94 inches high. Fairview Microwave offers expert tech support on these 33 GHz min frequency WR-22 two-port waveguide isolators with 25 dB min isolation and 1.5 dB insertion loss. Specifications and dimensions for WR-22 Q band waveguide isolator FMWIR1004 from Fairview Microwave are included in precise CAD drawings and specs on the PDF datasheet download. With same-day shipping worldwide and our knowledgeable sales staff, Fairview Microwave should be your first choice for waveguide isolators like FMWIR1004 WR-22 with round cover UG-383/U flanges and 1.4:1 VSWR.

Waveguide isolator FMWIR1004 from Fairview Microwave has same-day shipping. Our high-quality WR-22 waveguide isolator achieves 25 dB minimum isolation. Fairview Microwave 25 dB min WR-22 waveguide isolator FMWIR1004 operates in the 33 GHz to 50 GHz frequency range. This 33 GHz to 50 GHz Faraday design WR-22 isolator utilizes round cover flanges. FMWIR1004 50 GHz max frequency isolators feature gold plated UG-383/U flanges and are available from the Fairview Microwave website or our knowledgeable sales staff.

WR-22 waveguide isolator with 25 dB min isolation and 33 GHz to 50 GHz frequency range has a weight of 0.3275 lbs. Waveguide WR-22 isolators with round cover UG-383/U flanges are continuously in-stock and cover the Q band of frequencies. Fairview Microwave has, since 1992, provided high-quality RF parts like this WR-22 Q band waveguide Faraday isolator FMWIR1004. These round cover UG-383/U flange 50 GHz maximum frequency waveguide isolators have a maximum insertion loss of 1.5 dB.

Fairview Microwave industry-leading same-day ship waveguide product line includes these round cover UG-383/U flange waveguide 33 GHz to 50 GHz isolators which present 1 watt forward power rating. WR-22 Q band isolators with 1.5 dB insertion loss prevail in radar systems, telecom infrastructure, R&D labs and military. Waveguide isolator WR-22 with a power rating of 1 watt has a typical voltage standing wave ratio (or VSWR) of 1.4:1. This Faraday isolator with 1.4:1 VSWR at 0.3275 lbs measures 2.5 inches long and 0.94 inches high.

Fairview Microwave offers expert tech support on these 33 GHz min frequency WR-22 two-port waveguide isolators with 25 dB min isolation and 1.5 dB insertion loss. Specifications and dimensions for WR-22 Q band waveguide isolator FMWIR1004 from Fairview Microwave are included in precise CAD drawings and specs on the PDF datasheet download. With same-day shipping worldwide and our knowledgeable sales staff, Fairview Microwave should be your first choice for waveguide isolators like FMWIR1004 WR-22 with round cover UG-383/U flanges and 1.4:1 VSWR.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWIR1004
Product Name WR-22 Waveguide Isolator with 25 dB min Isolation from 33 GHz to 50 GHz using Round Cover UG-383/U Flange
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator - 5o0620251 - 5o.com
Specs
Component Type Isolator
Operating Frequency 33.00 to 38.00 GHz
VSWR 1.3 :1
View Details
VNA Calibration Standard - J106B1 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 33.00 to 50.00 GHz
View Details
Standard Gain Horn - Model SAS-583 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 3.95 to 5.85 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details