Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1119 is manufactured with a end launch design. End launch waveguide to coaxial adapter / transition has a waveguide size of WRD-750 and square cover flange. This WRD-750 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is 50 Ohm and female gender.
WRD-750 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 7.5 GHz and a maximum frequency of 18 GHz. Fairview WRD-750 SMA transition adapter for coax is designed with a body material of copper alloy. Our WRD-750 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.
Fairview Microwave WRD-750 waveguide transition adapter to coaxial SMA part number FMWCA1119 is currently in stock at our location. Our end launch wave guide WRD-750 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | FMWCA1119 |
| Product Name | WRD-750 to SMA Female Waveguide to Coax Adapter UG Square Cover with 7.5 GHz to 18 GHz in Copper Alloy |