Fairview Microwave Inc. WRD-750 to SMA Female Waveguide to Coax Adapter UG Square Cover with 7.5 GHz to 18 GHz in Copper Alloy FMWCA1114

Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1114 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WRD-750 and square cover flange. This WRD-750 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is 50 Ohm and female gender. WRD-750 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 7.5 GHz and a maximum frequency of 18 GHz. Fairview WRD-750 SMA transition adapter for coax is designed with a body material of copper alloy. Our WRD-750 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WRD-750 waveguide transition adapter to coaxial SMA part number FMWCA1114 is currently in stock at our location. Our right angle wave guide WRD-750 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1114 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WRD-750 and square cover flange. This WRD-750 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is 50 Ohm and female gender. WRD-750 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 7.5 GHz and a maximum frequency of 18 GHz. Fairview WRD-750 SMA transition adapter for coax is designed with a body material of copper alloy. Our WRD-750 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WRD-750 waveguide transition adapter to coaxial SMA part number FMWCA1114 is currently in stock at our location. Our right angle wave guide WRD-750 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRD-750 to SMA Female Waveguide to Coax Adapter UG Square Cover with 7.5 GHz to 18 GHz in Copper Alloy - FMWCA1114 - Fairview Microwave Inc.
Lewisville, TX, United States
WRD-750 to SMA Female Waveguide to Coax Adapter UG Square Cover with 7.5 GHz to 18 GHz in Copper Alloy
FMWCA1114
WRD-750 to SMA Female Waveguide to Coax Adapter UG Square Cover with 7.5 GHz to 18 GHz in Copper Alloy FMWCA1114
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1114 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WRD-750 and square cover flange. This WRD-750 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is 50 Ohm and female gender. WRD-750 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 7.5 GHz and a maximum frequency of 18 GHz. Fairview WRD-750 SMA transition adapter for coax is designed with a body material of copper alloy. Our WRD-750 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WRD-750 waveguide transition adapter to coaxial SMA part number FMWCA1114 is currently in stock at our location. Our right angle wave guide WRD-750 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1114 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WRD-750 and square cover flange. This WRD-750 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is 50 Ohm and female gender.

WRD-750 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 7.5 GHz and a maximum frequency of 18 GHz. Fairview WRD-750 SMA transition adapter for coax is designed with a body material of copper alloy. Our WRD-750 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.

Fairview Microwave WRD-750 waveguide transition adapter to coaxial SMA part number FMWCA1114 is currently in stock at our location. Our right angle wave guide WRD-750 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Electrical Connectors
Product Number FMWCA1114
Product Name WRD-750 to SMA Female Waveguide to Coax Adapter UG Square Cover with 7.5 GHz to 18 GHz in Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Barbed tubing connector - RTU-PK-6/6 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Coaxial Adapters - 7821B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details