Fairview Microwave Inc. WRD-650 to Type N Female Waveguide to Coax Adapter UG Square Cover with 6.5 GHz to 18 GHz in Copper Alloy FMWCA1111

Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1111 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WRD-650 and square cover flange. This WRD-650 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender. WRD-650 waveguide to coaxial transition adapter with N connector has a minimum frequency of 6.5 GHz and a maximum frequency of 18 GHz. Fairview WRD-650 N transition adapter for coax is designed with a body material of copper alloy. Our WRD-650 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WRD-650 waveguide transition adapter to coaxial N part number FMWCA1111 is currently in stock at our location. Our right angle wave guide WRD-650 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1111 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WRD-650 and square cover flange. This WRD-650 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender. WRD-650 waveguide to coaxial transition adapter with N connector has a minimum frequency of 6.5 GHz and a maximum frequency of 18 GHz. Fairview WRD-650 N transition adapter for coax is designed with a body material of copper alloy. Our WRD-650 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WRD-650 waveguide transition adapter to coaxial N part number FMWCA1111 is currently in stock at our location. Our right angle wave guide WRD-650 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRD-650 to Type N Female Waveguide to Coax Adapter UG Square Cover with 6.5 GHz to 18 GHz in Copper Alloy - FMWCA1111 - Fairview Microwave Inc.
Lewisville, TX, United States
WRD-650 to Type N Female Waveguide to Coax Adapter UG Square Cover with 6.5 GHz to 18 GHz in Copper Alloy
FMWCA1111
WRD-650 to Type N Female Waveguide to Coax Adapter UG Square Cover with 6.5 GHz to 18 GHz in Copper Alloy FMWCA1111
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1111 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WRD-650 and square cover flange. This WRD-650 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender. WRD-650 waveguide to coaxial transition adapter with N connector has a minimum frequency of 6.5 GHz and a maximum frequency of 18 GHz. Fairview WRD-650 N transition adapter for coax is designed with a body material of copper alloy. Our WRD-650 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WRD-650 waveguide transition adapter to coaxial N part number FMWCA1111 is currently in stock at our location. Our right angle wave guide WRD-650 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1111 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WRD-650 and square cover flange. This WRD-650 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender.

WRD-650 waveguide to coaxial transition adapter with N connector has a minimum frequency of 6.5 GHz and a maximum frequency of 18 GHz. Fairview WRD-650 N transition adapter for coax is designed with a body material of copper alloy. Our WRD-650 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.

Fairview Microwave WRD-650 waveguide transition adapter to coaxial N part number FMWCA1111 is currently in stock at our location. Our right angle wave guide WRD-650 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Electrical Connectors
Product Number FMWCA1111
Product Name WRD-650 to Type N Female Waveguide to Coax Adapter UG Square Cover with 6.5 GHz to 18 GHz in Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details