Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1067 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-340 and CPR-340G flange. This WR-340 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender.
WR-340 waveguide to coaxial transition adapter with N connector has a minimum frequency of 2.2 GHz and a maximum frequency of 3.3 GHz. Fairview WR-340 N transition adapter for coax is designed with a body material of aluminum. Our WR-340 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.
Fairview Microwave WR-340 waveguide transition adapter to coaxial N part number FMWCA1067 is currently in stock at our location. Our right angle wave guide WR-340 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | FMWCA1067 |
| Product Name | WR-340 to Type N Female Waveguide to Coax Adapter CPR-340G Grooved with 2.2 GHz to 3.3 GHz F Band in Aluminum, Paint |
| Frequency Range | 2200.0 to 3300.0 MHz |