Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1065 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-284 and CPR-284G flange. This WR-284 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender.
WR-284 waveguide to coaxial transition adapter with N connector has a minimum frequency of 2.6 GHz and a maximum frequency of 3.95 GHz. Fairview WR-284 N transition adapter for coax is designed with a body material of aluminum. Our WR-284 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.
Fairview Microwave WR-284 waveguide transition adapter to coaxial N part number FMWCA1065 is currently in stock at our location. Our right angle wave guide WR-284 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | FMWCA1065 |
| Product Name | WR-284 to Type N Female Waveguide to Coax Adapter CPR-284G Grooved with 2.6 GHz to 3.95 GHz S Band in Aluminum, Paint |
| Frequency Range | 2600.0 to 3950.0 MHz |