Fairview Microwave Inc. WR-284 to Type N Female Waveguide to Coax Adapter UG-584/U Round Cover with 2.6 GHz to 3.95 GHz S Band in Aluminum, Paint FMWCA1063

Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1063 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-284 and round cover flange. This WR-284 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender. WR-284 waveguide to coaxial transition adapter with N connector has a minimum frequency of 2.6 GHz and a maximum frequency of 3.95 GHz. Fairview WR-284 N transition adapter for coax is designed with a body material of aluminum. Our WR-284 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-284 waveguide transition adapter to coaxial N part number FMWCA1063 is currently in stock at our location. Our right angle wave guide WR-284 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1063 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-284 and round cover flange. This WR-284 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender. WR-284 waveguide to coaxial transition adapter with N connector has a minimum frequency of 2.6 GHz and a maximum frequency of 3.95 GHz. Fairview WR-284 N transition adapter for coax is designed with a body material of aluminum. Our WR-284 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-284 waveguide transition adapter to coaxial N part number FMWCA1063 is currently in stock at our location. Our right angle wave guide WR-284 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-284 to Type N Female Waveguide to Coax Adapter UG-584/U Round Cover with 2.6 GHz to 3.95 GHz S Band in Aluminum, Paint - FMWCA1063 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-284 to Type N Female Waveguide to Coax Adapter UG-584/U Round Cover with 2.6 GHz to 3.95 GHz S Band in Aluminum, Paint
FMWCA1063
WR-284 to Type N Female Waveguide to Coax Adapter UG-584/U Round Cover with 2.6 GHz to 3.95 GHz S Band in Aluminum, Paint FMWCA1063
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1063 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-284 and round cover flange. This WR-284 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender. WR-284 waveguide to coaxial transition adapter with N connector has a minimum frequency of 2.6 GHz and a maximum frequency of 3.95 GHz. Fairview WR-284 N transition adapter for coax is designed with a body material of aluminum. Our WR-284 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-284 waveguide transition adapter to coaxial N part number FMWCA1063 is currently in stock at our location. Our right angle wave guide WR-284 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1063 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-284 and round cover flange. This WR-284 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender.

WR-284 waveguide to coaxial transition adapter with N connector has a minimum frequency of 2.6 GHz and a maximum frequency of 3.95 GHz. Fairview WR-284 N transition adapter for coax is designed with a body material of aluminum. Our WR-284 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.

Fairview Microwave WR-284 waveguide transition adapter to coaxial N part number FMWCA1063 is currently in stock at our location. Our right angle wave guide WR-284 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number FMWCA1063
Product Name WR-284 to Type N Female Waveguide to Coax Adapter UG-584/U Round Cover with 2.6 GHz to 3.95 GHz S Band in Aluminum, Paint
Frequency Range 2600.0 to 3950.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

WR187 (BJ48) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR187E - UIY Inc.
Specs
Adapter Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
Maximum Input Power 50 dBm
View Details
Waveguide & Coaxial Adapters - ad-series - AR RF/Microwave Instrumentation
AR RF/Microwave Instrumentation
Specs
VSWR 1.5 :1
View Details
Specs
Adapter Connector Type Flange
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Profile Rectangular
View Details