Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1061 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-229 and CPR-229G flange. This WR-229 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is 50 Ohm and female gender.
WR-229 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 3.3 GHz and a maximum frequency of 4.9 GHz. Fairview WR-229 SMA transition adapter for coax is designed with a body material of aluminum. Our WR-229 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.
Fairview Microwave WR-229 waveguide transition adapter to coaxial SMA part number FMWCA1061 is currently in stock at our location. Our right angle wave guide WR-229 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | FMWCA1061 |
| Product Name | WR-229 to SMA Female Waveguide to Coax Adapter CPR-229G Grooved with 3.3 GHz to 4.9 GHz U Band in Aluminum, Paint |
| Frequency Range | 3300.0 to 4900.0 MHz |