Fairview Microwave Inc. WR-159 to Type N Female Waveguide to Coax Adapter CPR-159G Grooved with 4.9 GHz to 7.05 GHz D Band in Aluminum, Paint FMWCA1055

Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1055 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-159 and CPR-159G flange. This WR-159 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender. WR-159 waveguide to coaxial transition adapter with N connector has a minimum frequency of 4.9 GHz and a maximum frequency of 7.05 GHz. Fairview WR-159 N transition adapter for coax is designed with a body material of aluminum. Our WR-159 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-159 waveguide transition adapter to coaxial N part number FMWCA1055 is currently in stock at our location. Our right angle wave guide WR-159 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1055 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-159 and CPR-159G flange. This WR-159 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender. WR-159 waveguide to coaxial transition adapter with N connector has a minimum frequency of 4.9 GHz and a maximum frequency of 7.05 GHz. Fairview WR-159 N transition adapter for coax is designed with a body material of aluminum. Our WR-159 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-159 waveguide transition adapter to coaxial N part number FMWCA1055 is currently in stock at our location. Our right angle wave guide WR-159 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-159 to Type N Female Waveguide to Coax Adapter CPR-159G Grooved with 4.9 GHz to 7.05 GHz D Band in Aluminum, Paint - FMWCA1055 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-159 to Type N Female Waveguide to Coax Adapter CPR-159G Grooved with 4.9 GHz to 7.05 GHz D Band in Aluminum, Paint
FMWCA1055
WR-159 to Type N Female Waveguide to Coax Adapter CPR-159G Grooved with 4.9 GHz to 7.05 GHz D Band in Aluminum, Paint FMWCA1055
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1055 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-159 and CPR-159G flange. This WR-159 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender. WR-159 waveguide to coaxial transition adapter with N connector has a minimum frequency of 4.9 GHz and a maximum frequency of 7.05 GHz. Fairview WR-159 N transition adapter for coax is designed with a body material of aluminum. Our WR-159 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-159 waveguide transition adapter to coaxial N part number FMWCA1055 is currently in stock at our location. Our right angle wave guide WR-159 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1055 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-159 and CPR-159G flange. This WR-159 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender.

WR-159 waveguide to coaxial transition adapter with N connector has a minimum frequency of 4.9 GHz and a maximum frequency of 7.05 GHz. Fairview WR-159 N transition adapter for coax is designed with a body material of aluminum. Our WR-159 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.

Fairview Microwave WR-159 waveguide transition adapter to coaxial N part number FMWCA1055 is currently in stock at our location. Our right angle wave guide WR-159 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number FMWCA1055
Product Name WR-159 to Type N Female Waveguide to Coax Adapter CPR-159G Grooved with 4.9 GHz to 7.05 GHz D Band in Aluminum, Paint
Frequency Range 4900.0 to 7050.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

WR90 (BJ100) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR90E - UIY Inc.
Specs
Adapter Connector Type Type N; SMA
Frequency Range 8200.0 to 12500.0 MHz
Maximum Input Power 46.99 dBm
View Details
Waveguide & Coaxial Adapters - ad-series - AR RF/Microwave Instrumentation
AR RF/Microwave Instrumentation
Specs
VSWR 1.5 :1
View Details
Specs
Adapter Connector Type SMA
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Profile Rectangular
View Details
WR19 to 1.85mm Waveguide Coaxial Adapter from 39.2 to 59.6GHz With UG383/U Flange - ZAWR19-185RC - ZTS Technologies Co., Ltd
Specs
Adapter Connector Type 1.85mm
Material Cu
Frequency Range 39200.0 to 59600.0 MHz
View Details