Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1037 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-102 and square cover flange. This WR-102 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is 50 Ohm and female gender.
WR-102 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 7 GHz and a maximum frequency of 10 GHz. Fairview WR-102 SMA transition adapter for coax is designed with a body material of aluminum. Our WR-102 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.
Fairview Microwave WR-102 waveguide transition adapter to coaxial SMA part number FMWCA1037 is currently in stock at our location. Our right angle wave guide WR-102 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | FMWCA1037 |
| Product Name | WR-102 to SMA Female Waveguide to Coax Adapter UG-1493/U Square Cover with 7 GHz to 10 GHz in Aluminum, Paint |
| Frequency Range | 7000.0 to 10000.0 MHz |