Fairview Microwave Inc. WR-90 to Type N Female Waveguide to Coax Adapter CMR-90 with 8.2 GHz to 12.4 GHz X Band in Aluminum, Paint FMWCA1033

Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1033 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-90 and CMR-90 flange. This WR-90 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender. WR-90 waveguide to coaxial transition adapter with N connector has a minimum frequency of 8.2 GHz and a maximum frequency of 12.4 GHz. Fairview WR-90 N transition adapter for coax is designed with a body material of aluminum. Our WR-90 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-90 waveguide transition adapter to coaxial N part number FMWCA1033 is currently in stock at our location. Our right angle wave guide WR-90 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1033 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-90 and CMR-90 flange. This WR-90 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender. WR-90 waveguide to coaxial transition adapter with N connector has a minimum frequency of 8.2 GHz and a maximum frequency of 12.4 GHz. Fairview WR-90 N transition adapter for coax is designed with a body material of aluminum. Our WR-90 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-90 waveguide transition adapter to coaxial N part number FMWCA1033 is currently in stock at our location. Our right angle wave guide WR-90 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-90 to Type N Female Waveguide to Coax Adapter CMR-90 with 8.2 GHz to 12.4 GHz X Band in Aluminum, Paint - FMWCA1033 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-90 to Type N Female Waveguide to Coax Adapter CMR-90 with 8.2 GHz to 12.4 GHz X Band in Aluminum, Paint
FMWCA1033
WR-90 to Type N Female Waveguide to Coax Adapter CMR-90 with 8.2 GHz to 12.4 GHz X Band in Aluminum, Paint FMWCA1033
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1033 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-90 and CMR-90 flange. This WR-90 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender. WR-90 waveguide to coaxial transition adapter with N connector has a minimum frequency of 8.2 GHz and a maximum frequency of 12.4 GHz. Fairview WR-90 N transition adapter for coax is designed with a body material of aluminum. Our WR-90 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-90 waveguide transition adapter to coaxial N part number FMWCA1033 is currently in stock at our location. Our right angle wave guide WR-90 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1033 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-90 and CMR-90 flange. This WR-90 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender.

WR-90 waveguide to coaxial transition adapter with N connector has a minimum frequency of 8.2 GHz and a maximum frequency of 12.4 GHz. Fairview WR-90 N transition adapter for coax is designed with a body material of aluminum. Our WR-90 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.

Fairview Microwave WR-90 waveguide transition adapter to coaxial N part number FMWCA1033 is currently in stock at our location. Our right angle wave guide WR-90 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number FMWCA1033
Product Name WR-90 to Type N Female Waveguide to Coax Adapter CMR-90 with 8.2 GHz to 12.4 GHz X Band in Aluminum, Paint
Frequency Range 8200.0 to 12400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1.85 mm-Female to WR15 UG385/U Flange Waveguide Coax Adapter Straight 50 - 70 GHz - WR15-185+ - Mini-Circuits
Specs
Adapter Connector Type WR15 UG385/U Flange 1.85 m
Material Aluminum
Frequency Range 70000.0 MHz
View Details
WR22 (BJ400) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR22A - UIY Inc.
Specs
Adapter Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
Maximum Input Power 34.77 dBm
View Details
Specs
Adapter Connector Type SMA
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Profile Rectangular
View Details
Waveguide & Coaxial Adapters - ad-series - AR RF/Microwave Instrumentation
AR RF/Microwave Instrumentation
Specs
VSWR 1.5 :1
View Details