Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1028 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-62 and square cover flange. This WR-62 waveguide to coax adapter / transition is constructed with a N coaxial connector that is 50 Ohm and female gender.
WR-62 waveguide to coaxial transition adapter with N connector has a minimum frequency of 12.4 GHz and a maximum frequency of 18 GHz. Fairview WR-62 N transition adapter for coax is designed with a body material of aluminum. Our WR-62 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.
Fairview Microwave WR-62 waveguide transition adapter to coaxial N part number FMWCA1028 is currently in stock at our location. Our right angle wave guide WR-62 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | FMWCA1028 |
| Product Name | WR-62 to Type N Female Waveguide to Coax Adapter UG-1665/U Square Cover with 12.4 GHz to 18 GHz Ku Band in Aluminum, Paint |
| Frequency Range | 12400.0 to 18000.0 MHz |