Fairview Microwave Inc. WR-8 45 Degree Waveguide Right-hand Twist Using a UG-387/U-Mod Flange and a 90 GHz to 140 GHz Frequency Range FMW8TW0000

Description
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.
Datasheet
Description
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-8 45 Degree Waveguide Right-hand Twist Using a UG-387/U-Mod Flange and a 90 GHz to 140 GHz Frequency Range - FMW8TW0000 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-8 45 Degree Waveguide Right-hand Twist Using a UG-387/U-Mod Flange and a 90 GHz to 140 GHz Frequency Range
FMW8TW0000
WR-8 45 Degree Waveguide Right-hand Twist Using a UG-387/U-Mod Flange and a 90 GHz to 140 GHz Frequency Range FMW8TW0000
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz.
With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Assemblies
Product Number FMW8TW0000
Product Name WR-8 45 Degree Waveguide Right-hand Twist Using a UG-387/U-Mod Flange and a 90 GHz to 140 GHz Frequency Range
Assembly Type Twist
Unlock Full Specs
to access all available technical data

Similar Products

Matched Hybrid Tees and Power Divider - QJH - QuinStar Technology, Inc.
Specs
Cross Section Rectangular
Operating Frequency 18.00 to 170.00 GHz
View Details
WR-22 Waveguide Section 12 Inch Length Straight Using UG-383/U Flange With a 33 GHz to 50 GHz Frequency Range in Instrumentation Grade - SMF-22S001-12 - Fairview Microwave Inc.
Specs
Assembly Type Straight Section
Operating Frequency 33.00 to 50.00 GHz
Length 12.00 inch (304.80 mm)
View Details
Spinner Atlanta
Specs
Assembly Type Formed Bend
Bending or Twisting Angle 90
Bend Type H-Plane
View Details
Double Ridge rigid waveguide assembly - wr1860 - AR RF/Microwave Instrumentation
Specs
Operating Frequency 7.50 to 18.00 GHz
EIA Waveguide Size 750
View Details