Fairview Microwave Inc. WR-6 90 Degree Waveguide Right-hand Twist Using a UG-387/U-Mod Flange and a 110 GHz to 170 GHz Frequency Range FMW6TW0002

Description
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.
Datasheet
Description
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-6 90 Degree Waveguide Right-hand Twist Using a UG-387/U-Mod Flange and a 110 GHz to 170 GHz Frequency Range - FMW6TW0002 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-6 90 Degree Waveguide Right-hand Twist Using a UG-387/U-Mod Flange and a 110 GHz to 170 GHz Frequency Range
FMW6TW0002
WR-6 90 Degree Waveguide Right-hand Twist Using a UG-387/U-Mod Flange and a 110 GHz to 170 GHz Frequency Range FMW6TW0002
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz.
With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Assemblies
Product Number FMW6TW0002
Product Name WR-6 90 Degree Waveguide Right-hand Twist Using a UG-387/U-Mod Flange and a 110 GHz to 170 GHz Frequency Range
Assembly Type Twist
Unlock Full Specs
to access all available technical data

Similar Products

WR-75 Waveguide Section 9 Inch Length Straight Using UBR120 Flange With a 10 GHz to 15 GHz Frequency Range in Commercial Grade - SMF75S-09 - Fairview Microwave Inc.
Specs
Assembly Type Straight Section
Operating Frequency 10.00 to 15.00 GHz
Length 9.00 inch (228.60 mm)
View Details
Circular Waveguide Termination - QTC - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Assembly Type Straight Section
Cross Section Circular
Profile Circular
View Details
Spinner Atlanta
Specs
Assembly Type Twist
Bending or Twisting Angle 90
Cross Section Rectangular
View Details
Double Ridge rigid waveguide assembly - wr1890 - AR RF/Microwave Instrumentation
Specs
Operating Frequency 7.50 to 18.00 GHz
EIA Waveguide Size 750
View Details