Fairview Microwave Inc. Precision WR-62 Waveguide Termination 2 Watts with a 11.9 GHz to 18 GHz Frequency Range in Aluminum FMW62TR1001

Description
RF terminations from Fairview Microwave are available with 1.0/2.3, 2.4mm, 2.92mm, 3.5mm, 7/16 DIN, BMA, BNC, MCX, Mini SMP, MMCX, N, QMA, SMA, SMB, SMC, SMP, SSMA, SSMC, TNC and UHF connectors. Fairview Microwave RF terminations include standard feed-thru load and rf load versions with male, female, jack and plug genders. Our coaxial terminations (also known as RF loads or Dummy loads) have some precision designs as well as models with chain and without chain and frequency range as high as 50 GHz. Fairview Microwave coaxial RF terminations are available in 50 Ohm, 67 Ohm and 75 Ohm impedance versions. Our radio frequency terminations have a maximum VSWR between 1.05 to 1.6 and the bodies are constructed of aluminum, aluminum alloy and brass. These terminations for RF are part of over 1 million RF parts in stock and they ship the same day.
Datasheet
Description
RF terminations from Fairview Microwave are available with 1.0/2.3, 2.4mm, 2.92mm, 3.5mm, 7/16 DIN, BMA, BNC, MCX, Mini SMP, MMCX, N, QMA, SMA, SMB, SMC, SMP, SSMA, SSMC, TNC and UHF connectors. Fairview Microwave RF terminations include standard feed-thru load and rf load versions with male, female, jack and plug genders. Our coaxial terminations (also known as RF loads or Dummy loads) have some precision designs as well as models with chain and without chain and frequency range as high as 50 GHz. Fairview Microwave coaxial RF terminations are available in 50 Ohm, 67 Ohm and 75 Ohm impedance versions. Our radio frequency terminations have a maximum VSWR between 1.05 to 1.6 and the bodies are constructed of aluminum, aluminum alloy and brass. These terminations for RF are part of over 1 million RF parts in stock and they ship the same day.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision WR-62 Waveguide Termination 2 Watts with a 11.9 GHz to 18 GHz Frequency Range in Aluminum - FMW62TR1001 - Fairview Microwave Inc.
Lewisville, TX, United States
Precision WR-62 Waveguide Termination 2 Watts with a 11.9 GHz to 18 GHz Frequency Range in Aluminum
FMW62TR1001
Precision WR-62 Waveguide Termination 2 Watts with a 11.9 GHz to 18 GHz Frequency Range in Aluminum FMW62TR1001
RF terminations from Fairview Microwave are available with 1.0/2.3, 2.4mm, 2.92mm, 3.5mm, 7/16 DIN, BMA, BNC, MCX, Mini SMP, MMCX, N, QMA, SMA, SMB, SMC, SMP, SSMA, SSMC, TNC and UHF connectors. Fairview Microwave RF terminations include standard feed-thru load and rf load versions with male, female, jack and plug genders. Our coaxial terminations (also known as RF loads or Dummy loads) have some precision designs as well as models with chain and without chain and frequency range as high as 50 GHz. Fairview Microwave coaxial RF terminations are available in 50 Ohm, 67 Ohm and 75 Ohm impedance versions. Our radio frequency terminations have a maximum VSWR between 1.05 to 1.6 and the bodies are constructed of aluminum, aluminum alloy and brass. These terminations for RF are part of over 1 million RF parts in stock and they ship the same day.

RF terminations from Fairview Microwave are available with 1.0/2.3, 2.4mm, 2.92mm, 3.5mm, 7/16 DIN, BMA, BNC, MCX, Mini SMP, MMCX, N, QMA, SMA, SMB, SMC, SMP, SSMA, SSMC, TNC and UHF connectors. Fairview Microwave RF terminations include standard feed-thru load and rf load versions with male, female, jack and plug genders. Our coaxial terminations (also known as RF loads or Dummy loads) have some precision designs as well as models with chain and without chain and frequency range as high as 50 GHz.
Fairview Microwave coaxial RF terminations are available in 50 Ohm, 67 Ohm and 75 Ohm impedance versions. Our radio frequency terminations have a maximum VSWR between 1.05 to 1.6 and the bodies are constructed of aluminum, aluminum alloy and brass. These terminations for RF are part of over 1 million RF parts in stock and they ship the same day.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Electrical Terminations
Product Number FMW62TR1001
Product Name Precision WR-62 Waveguide Termination 2 Watts with a 11.9 GHz to 18 GHz Frequency Range in Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o212508N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM/ BNC / RoHS - BTRM-50CN+ - Mini-Circuits
Specs
Connector Type BNC
Standards and Certifications RoHS
Frequency Range 4000 MHz
View Details
Terminations - NCT3302 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 3.5mm; 3.5mm
Frequency Range 0.0 to 33000 MHz
View Details
 - 5464695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminator Type RF Terminator
Connector Type Bnc
View Details