Fairview microwave waveguide section FMW28S010-6 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WR-28 for side 1 and WR-28 for side 2. This WR-28 waveguide section is constructed with UG-599/U flange on side 1 and UG-599/U flange on side 2.
WR-28 waveguide section in straight design is 6 inches in length. This 6 inch waveguide section in WR-28 size and UG-599/U flange has a minimum frequency of 26.5 GHz and a maximum frequency of 40 GHz. Fairview WR-28 straight waveguide section is constructed to precise RF/microwave industry specs and you can find more waveguide section datasheet specifications above.
Fairview Microwave straight waveguide section part number FMW28S010-6 is in stock at our facility. Our waveguide WR-28 section is only part of over one million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF Waveguide Assemblies |
| Product Number | FMW28S010-6 |
| Product Name | WR-28 Waveguide Section 6 Inch Straight Length with UG-599/U Square Cover Flange from 26.5 GHz to 40 GHz |
| Assembly Type | Straight Section |