Fairview microwave waveguide section FMW22S010-3 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WR-22 for side 1 and WR-22 for side 2. This WR-22 waveguide section is constructed with UG-383/U flange on side 1 and UG-383/U flange on side 2.
WR-22 waveguide section in straight design is 3 inches in length. This 3 inch waveguide section in WR-22 size and UG-383/U flange has a minimum frequency of 33 GHz and a maximum frequency of 50 GHz. Fairview WR-22 straight waveguide section is constructed to precise RF/microwave industry specs and you can find more waveguide section datasheet specifications above.
Fairview Microwave straight waveguide section part number FMW22S010-3 is in stock at our facility. Our waveguide WR-22 section is only part of over one million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF Waveguide Assemblies |
| Product Number | FMW22S010-3 |
| Product Name | WR-22 Waveguide Section 3 Inch Straight Length with UG-383/U Round Cover Flange from 33 GHz to 50 GHz |
| Assembly Type | Straight Section |