Fairview Microwave Inc. WR-15 Waveguide Termination 1 Watt with a 50 GHz to 75 GHz Frequency Range in Copper FMW15TR0001

Description
RF terminations from Fairview Microwave are available with 1.0/2.3, 2.4mm, 2.92mm, 3.5mm, 7/16 DIN, BMA, BNC, MCX, Mini SMP, MMCX, N, QMA, SMA, SMB, SMC, SMP, SSMA, SSMC, TNC and UHF connectors. Fairview Microwave RF terminations include standard feed-thru load and rf load versions with male, female, jack and plug genders. Our coaxial terminations (also known as RF loads or Dummy loads) have some precision designs as well as models with chain and without chain and frequency range as high as 50 GHz. Fairview Microwave coaxial RF terminations are available in 50 Ohm, 67 Ohm and 75 Ohm impedance versions. Our radio frequency terminations have a maximum VSWR between 1.05 to 1.6 and the bodies are constructed of aluminum, aluminum alloy and brass. These terminations for RF are part of over 1 million RF parts in stock and they ship the same day.
Datasheet
Description
RF terminations from Fairview Microwave are available with 1.0/2.3, 2.4mm, 2.92mm, 3.5mm, 7/16 DIN, BMA, BNC, MCX, Mini SMP, MMCX, N, QMA, SMA, SMB, SMC, SMP, SSMA, SSMC, TNC and UHF connectors. Fairview Microwave RF terminations include standard feed-thru load and rf load versions with male, female, jack and plug genders. Our coaxial terminations (also known as RF loads or Dummy loads) have some precision designs as well as models with chain and without chain and frequency range as high as 50 GHz. Fairview Microwave coaxial RF terminations are available in 50 Ohm, 67 Ohm and 75 Ohm impedance versions. Our radio frequency terminations have a maximum VSWR between 1.05 to 1.6 and the bodies are constructed of aluminum, aluminum alloy and brass. These terminations for RF are part of over 1 million RF parts in stock and they ship the same day.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-15 Waveguide Termination 1 Watt with a 50 GHz to 75 GHz Frequency Range in Copper - FMW15TR0001 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-15 Waveguide Termination 1 Watt with a 50 GHz to 75 GHz Frequency Range in Copper
FMW15TR0001
WR-15 Waveguide Termination 1 Watt with a 50 GHz to 75 GHz Frequency Range in Copper FMW15TR0001
RF terminations from Fairview Microwave are available with 1.0/2.3, 2.4mm, 2.92mm, 3.5mm, 7/16 DIN, BMA, BNC, MCX, Mini SMP, MMCX, N, QMA, SMA, SMB, SMC, SMP, SSMA, SSMC, TNC and UHF connectors. Fairview Microwave RF terminations include standard feed-thru load and rf load versions with male, female, jack and plug genders. Our coaxial terminations (also known as RF loads or Dummy loads) have some precision designs as well as models with chain and without chain and frequency range as high as 50 GHz. Fairview Microwave coaxial RF terminations are available in 50 Ohm, 67 Ohm and 75 Ohm impedance versions. Our radio frequency terminations have a maximum VSWR between 1.05 to 1.6 and the bodies are constructed of aluminum, aluminum alloy and brass. These terminations for RF are part of over 1 million RF parts in stock and they ship the same day.

RF terminations from Fairview Microwave are available with 1.0/2.3, 2.4mm, 2.92mm, 3.5mm, 7/16 DIN, BMA, BNC, MCX, Mini SMP, MMCX, N, QMA, SMA, SMB, SMC, SMP, SSMA, SSMC, TNC and UHF connectors. Fairview Microwave RF terminations include standard feed-thru load and rf load versions with male, female, jack and plug genders. Our coaxial terminations (also known as RF loads or Dummy loads) have some precision designs as well as models with chain and without chain and frequency range as high as 50 GHz.
Fairview Microwave coaxial RF terminations are available in 50 Ohm, 67 Ohm and 75 Ohm impedance versions. Our radio frequency terminations have a maximum VSWR between 1.05 to 1.6 and the bodies are constructed of aluminum, aluminum alloy and brass. These terminations for RF are part of over 1 million RF parts in stock and they ship the same day.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Electrical Terminations
Product Number FMW15TR0001
Product Name WR-15 Waveguide Termination 1 Watt with a 50 GHz to 75 GHz Frequency Range in Copper
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 232065N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
 - 1249149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminator Type RF Terminator
Connector Type Bnc
View Details
Coaxial Termination 50W N - UIYCT50AN18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 18000 MHz
View Details
Terminations - NCT33R5 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 3.5mm; 3.5mm
Frequency Range 0.0 to 33000 MHz
View Details