Fairview Microwave Inc. WR-10 Waveguide Section 6 Inch Straight Length with UG-387/U-Mod Round Cover Flange from 75 GHz to 110 GHz in Instrumentation Grade FMW10S010-6

Description
Fairview microwave waveguide section FMW10S010-6 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WR-10 for side 1 and WR-10 for side 2. This WR-10 waveguide section is constructed with UG-387/U-Mod flange on side 1 and UG-387/U-Mod flange on side 2. WR-10 waveguide section in straight design is 6 inches in length and instrumentation grade. This 6 inch and instrumentation grade waveguide section in WR-10 size and UG-387/U-Mod flange has a minimum frequency of 75 GHz and a maximum frequency of 110 GHz. Fairview WR-10 straight waveguide section is constructed to precise RF/microwave industry specs and you can find more waveguide section datasheet specifications above. Fairview Microwave straight waveguide section part number FMW10S010-6 is in stock at our facility. Our waveguide WR-10 section is only part of over one million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview microwave waveguide section FMW10S010-6 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WR-10 for side 1 and WR-10 for side 2. This WR-10 waveguide section is constructed with UG-387/U-Mod flange on side 1 and UG-387/U-Mod flange on side 2. WR-10 waveguide section in straight design is 6 inches in length and instrumentation grade. This 6 inch and instrumentation grade waveguide section in WR-10 size and UG-387/U-Mod flange has a minimum frequency of 75 GHz and a maximum frequency of 110 GHz. Fairview WR-10 straight waveguide section is constructed to precise RF/microwave industry specs and you can find more waveguide section datasheet specifications above. Fairview Microwave straight waveguide section part number FMW10S010-6 is in stock at our facility. Our waveguide WR-10 section is only part of over one million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-10 Waveguide Section 6 Inch Straight Length with UG-387/U-Mod Round Cover Flange from 75 GHz to 110 GHz in Instrumentation Grade - FMW10S010-6 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-10 Waveguide Section 6 Inch Straight Length with UG-387/U-Mod Round Cover Flange from 75 GHz to 110 GHz in Instrumentation Grade
FMW10S010-6
WR-10 Waveguide Section 6 Inch Straight Length with UG-387/U-Mod Round Cover Flange from 75 GHz to 110 GHz in Instrumentation Grade FMW10S010-6
Fairview microwave waveguide section FMW10S010-6 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WR-10 for side 1 and WR-10 for side 2. This WR-10 waveguide section is constructed with UG-387/U-Mod flange on side 1 and UG-387/U-Mod flange on side 2. WR-10 waveguide section in straight design is 6 inches in length and instrumentation grade. This 6 inch and instrumentation grade waveguide section in WR-10 size and UG-387/U-Mod flange has a minimum frequency of 75 GHz and a maximum frequency of 110 GHz. Fairview WR-10 straight waveguide section is constructed to precise RF/microwave industry specs and you can find more waveguide section datasheet specifications above. Fairview Microwave straight waveguide section part number FMW10S010-6 is in stock at our facility. Our waveguide WR-10 section is only part of over one million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview microwave waveguide section FMW10S010-6 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WR-10 for side 1 and WR-10 for side 2. This WR-10 waveguide section is constructed with UG-387/U-Mod flange on side 1 and UG-387/U-Mod flange on side 2.

WR-10 waveguide section in straight design is 6 inches in length and instrumentation grade. This 6 inch and instrumentation grade waveguide section in WR-10 size and UG-387/U-Mod flange has a minimum frequency of 75 GHz and a maximum frequency of 110 GHz. Fairview WR-10 straight waveguide section is constructed to precise RF/microwave industry specs and you can find more waveguide section datasheet specifications above.

Fairview Microwave straight waveguide section part number FMW10S010-6 is in stock at our facility. Our waveguide WR-10 section is only part of over one million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Assemblies
Product Number FMW10S010-6
Product Name WR-10 Waveguide Section 6 Inch Straight Length with UG-387/U-Mod Round Cover Flange from 75 GHz to 110 GHz in Instrumentation Grade
Assembly Type Straight Section
Unlock Full Specs
to access all available technical data

Similar Products

Spinner Atlanta
Specs
Assembly Type Formed Bend
Bending or Twisting Angle 90
Bend Type E-Plane
View Details
Double Ridge rigid waveguide assembly - wr7590 - AR RF/Microwave Instrumentation
Specs
Operating Frequency 2.50 to 7.50 GHz
EIA Waveguide Size 250
View Details
Matched Hybrid Tees and Power Divider - QJH - QuinStar Technology, Inc.
Specs
Cross Section Rectangular
Operating Frequency 18.00 to 170.00 GHz
View Details
Advanced Technical Materials, Inc.
Specs
Cross Section Rectangular
Operating Frequency 7.05 to 10.00 GHz
Length 8.80 inch (223.52 mm)
View Details