Fairview Microwave Inc. RF Load 1 Watts to 50 GHz Mini SMP Female Push-On FMTR1120

Description
RF load / termination (also known as a dummy load) part number FMTR1120 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with Mini SMP connector. This Mini SMP RF load is a female gender and has no chain. Mini SMP female RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 50 GHz . Dummy load / RF termination part number FMTR1120 has a maximum input power of 1 Watt and a maximum VSWR of 1.4:1. Additional female Mini SMP RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.
Datasheet
Description
RF load / termination (also known as a dummy load) part number FMTR1120 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with Mini SMP connector. This Mini SMP RF load is a female gender and has no chain. Mini SMP female RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 50 GHz . Dummy load / RF termination part number FMTR1120 has a maximum input power of 1 Watt and a maximum VSWR of 1.4:1. Additional female Mini SMP RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Load 1 Watts to 50 GHz Mini SMP Female Push-On - FMTR1120 - Fairview Microwave Inc.
Lewisville, TX, United States
RF Load 1 Watts to 50 GHz Mini SMP Female Push-On
FMTR1120
RF Load 1 Watts to 50 GHz Mini SMP Female Push-On FMTR1120
RF load / termination (also known as a dummy load) part number FMTR1120 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with Mini SMP connector. This Mini SMP RF load is a female gender and has no chain. Mini SMP female RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 50 GHz . Dummy load / RF termination part number FMTR1120 has a maximum input power of 1 Watt and a maximum VSWR of 1.4:1. Additional female Mini SMP RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.

RF load / termination (also known as a dummy load) part number FMTR1120 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with Mini SMP connector. This Mini SMP RF load is a female gender and has no chain.

Mini SMP female RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 50 GHz . Dummy load / RF termination part number FMTR1120 has a maximum input power of 1 Watt and a maximum VSWR of 1.4:1. Additional female Mini SMP RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above.

Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Couplers
Product Number FMTR1120
Product Name RF Load 1 Watts to 50 GHz Mini SMP Female Push-On
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

7.5 dB SMT Directional Coupler, 5 - 1800 MHz, 75Ω - RDC-7-182-75X+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
500 to 3000MHz – Directional Coupler - UIYDCP18044A - UIY Inc.
Specs
Frequency Range 500.00 to 3000.00 MHz
Power 300.00 watts
Coupling 5.00 to 30.00 dB
View Details