RF load / termination (also known as a dummy load) part number FMTR1111 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with 3.5mm connector. This 3.5mm RF load is a female gender and has no chain.
3.5mm female RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 34.5 GHz . Dummy load / RF termination part number FMTR1111 has a maximum input power of 1 Watt and a maximum VSWR of 1.15:1. Additional female 3.5mm RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above.
Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMTR1111 |
| Product Name | RF Load 1 Watts to 34.5 GHz 3.5mm Female |
| Frequency | 34.500 GHz |