Fairview Microwave Inc. RF Load 1 Watts to 67 GHz 1.85mm Male FMTR1100

Description
RF load / termination (also known as a dummy load) part number FMTR1100 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with 1.85mm connector. This 1.85mm RF load is a male gender and has no chain. 1.85mm male RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 67 GHz . Dummy load / RF termination part number FMTR1100 has a maximum input power of 1 Watt and a maximum VSWR of 1.6:1. Additional male 1.85mm RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.
Datasheet
Description
RF load / termination (also known as a dummy load) part number FMTR1100 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with 1.85mm connector. This 1.85mm RF load is a male gender and has no chain. 1.85mm male RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 67 GHz . Dummy load / RF termination part number FMTR1100 has a maximum input power of 1 Watt and a maximum VSWR of 1.6:1. Additional male 1.85mm RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Load 1 Watts to 67 GHz 1.85mm Male - FMTR1100 - Fairview Microwave Inc.
Lewisville, TX, United States
RF Load 1 Watts to 67 GHz 1.85mm Male
FMTR1100
RF Load 1 Watts to 67 GHz 1.85mm Male FMTR1100
RF load / termination (also known as a dummy load) part number FMTR1100 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with 1.85mm connector. This 1.85mm RF load is a male gender and has no chain. 1.85mm male RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 67 GHz . Dummy load / RF termination part number FMTR1100 has a maximum input power of 1 Watt and a maximum VSWR of 1.6:1. Additional male 1.85mm RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.

RF load / termination (also known as a dummy load) part number FMTR1100 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with 1.85mm connector. This 1.85mm RF load is a male gender and has no chain.

1.85mm male RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 67 GHz . Dummy load / RF termination part number FMTR1100 has a maximum input power of 1 Watt and a maximum VSWR of 1.6:1. Additional male 1.85mm RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above.

Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Couplers
Product Number FMTR1100
Product Name RF Load 1 Watts to 67 GHz 1.85mm Male
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5582200 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
View Details
350 to 2700MHz – Directional Coupler - UIYDCP22440A - UIY Inc.
Specs
Frequency Range 350.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
C17-0R506A, Directional Coupler - C17-0R506A - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 500.00 to 6000.00 MHz
View Details