Fairview Microwave Inc. 4.1/9.5 Mini DIN Male (Plug) Termination (Load) 40 Watts Medium Power To 2.7 GHz, Low PIM Black Anodized Aluminum, 1.15 VSWR FMTR1026

Description
RF load / termination (also known as a dummy load) part number FMTR1026 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with 4.1/9.5 Mini DIN connector. This 4.1/9.5 Mini DIN RF load is a male gender. 4.1/9.5 Mini DIN male RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 2.7 GHz . Dummy load / RF termination part number FMTR1026 has a maximum input power of 40 Watts and a maximum VSWR of 1.15:1. Additional male 4.1/9.5 Mini DIN RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.
Datasheet
Description
RF load / termination (also known as a dummy load) part number FMTR1026 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with 4.1/9.5 Mini DIN connector. This 4.1/9.5 Mini DIN RF load is a male gender. 4.1/9.5 Mini DIN male RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 2.7 GHz . Dummy load / RF termination part number FMTR1026 has a maximum input power of 40 Watts and a maximum VSWR of 1.15:1. Additional male 4.1/9.5 Mini DIN RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.1/9.5 Mini DIN Male (Plug) Termination (Load) 40 Watts Medium Power To 2.7 GHz, Low PIM Black Anodized Aluminum, 1.15 VSWR - FMTR1026 - Fairview Microwave Inc.
Lewisville, TX, United States
4.1/9.5 Mini DIN Male (Plug) Termination (Load) 40 Watts Medium Power To 2.7 GHz, Low PIM Black Anodized Aluminum, 1.15 VSWR
FMTR1026
4.1/9.5 Mini DIN Male (Plug) Termination (Load) 40 Watts Medium Power To 2.7 GHz, Low PIM Black Anodized Aluminum, 1.15 VSWR FMTR1026
RF load / termination (also known as a dummy load) part number FMTR1026 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with 4.1/9.5 Mini DIN connector. This 4.1/9.5 Mini DIN RF load is a male gender. 4.1/9.5 Mini DIN male RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 2.7 GHz . Dummy load / RF termination part number FMTR1026 has a maximum input power of 40 Watts and a maximum VSWR of 1.15:1. Additional male 4.1/9.5 Mini DIN RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.

RF load / termination (also known as a dummy load) part number FMTR1026 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with 4.1/9.5 Mini DIN connector. This 4.1/9.5 Mini DIN RF load is a male gender.

4.1/9.5 Mini DIN male RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 2.7 GHz . Dummy load / RF termination part number FMTR1026 has a maximum input power of 40 Watts and a maximum VSWR of 1.15:1. Additional male 4.1/9.5 Mini DIN RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above.

Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Terminations
Product Number FMTR1026
Product Name 4.1/9.5 Mini DIN Male (Plug) Termination (Load) 40 Watts Medium Power To 2.7 GHz, Low PIM Black Anodized Aluminum, 1.15 VSWR
Frequency Range 698 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 5464695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Bnc
Mounting / Packaging Through hole
View Details
2W BNC 3GHz Coaxial Termination - UIYCT2AB3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type BNC; BNC
Frequency Range 3000 MHz
View Details
Terminations - NCT26K1 - kTB Solutions
Specs
Connector Type SMA; SMA
Frequency Range 0.0 to 26500 MHz
Power 100 watts
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details