Fairview Microwave Inc. 4.1/9.5 Mini DIN Male (Plug) Termination (Load) 20 Watts To 2.7 GHz, Low PIM Black Anodized Aluminum, 1.33 VSWR FMTR1022

Description
RF load / termination (also known as a dummy load) part number FMTR1022 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with 4.1/9.5 Mini DIN connector. This 4.1/9.5 Mini DIN RF load is a male gender. 4.1/9.5 Mini DIN male RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 2.7 GHz . Dummy load / RF termination part number FMTR1022 has a maximum input power of 20 Watts and a maximum VSWR of 1.33:1. Additional male 4.1/9.5 Mini DIN RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.
Datasheet
Description
RF load / termination (also known as a dummy load) part number FMTR1022 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with 4.1/9.5 Mini DIN connector. This 4.1/9.5 Mini DIN RF load is a male gender. 4.1/9.5 Mini DIN male RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 2.7 GHz . Dummy load / RF termination part number FMTR1022 has a maximum input power of 20 Watts and a maximum VSWR of 1.33:1. Additional male 4.1/9.5 Mini DIN RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.1/9.5 Mini DIN Male (Plug) Termination (Load) 20 Watts To 2.7 GHz, Low PIM Black Anodized Aluminum, 1.33 VSWR - FMTR1022 - Fairview Microwave Inc.
Lewisville, TX, United States
4.1/9.5 Mini DIN Male (Plug) Termination (Load) 20 Watts To 2.7 GHz, Low PIM Black Anodized Aluminum, 1.33 VSWR
FMTR1022
4.1/9.5 Mini DIN Male (Plug) Termination (Load) 20 Watts To 2.7 GHz, Low PIM Black Anodized Aluminum, 1.33 VSWR FMTR1022
RF load / termination (also known as a dummy load) part number FMTR1022 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with 4.1/9.5 Mini DIN connector. This 4.1/9.5 Mini DIN RF load is a male gender. 4.1/9.5 Mini DIN male RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 2.7 GHz . Dummy load / RF termination part number FMTR1022 has a maximum input power of 20 Watts and a maximum VSWR of 1.33:1. Additional male 4.1/9.5 Mini DIN RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above. Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.

RF load / termination (also known as a dummy load) part number FMTR1022 from Fairview Microwave is just part of a wide selection of coaxial terminator products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with 4.1/9.5 Mini DIN connector. This 4.1/9.5 Mini DIN RF load is a male gender.

4.1/9.5 Mini DIN male RF load from Fairview Microwave is 50 Ohm impedance and is rated for a maximum frequency of 2.7 GHz . Dummy load / RF termination part number FMTR1022 has a maximum input power of 20 Watts and a maximum VSWR of 1.33:1. Additional male 4.1/9.5 Mini DIN RF load specs for this component can be found on its radio frequency termination load PDF specifications datasheet above.

Fairview Microwave is where to buy a RF load/termination for quick shipment worldwide because this is only one of more than a million RF parts/components we have available. We also stock a wide selection of other coaxial dummy load termination products that will ship the same day. RF / microwave and millimeter wave load components for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and also ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Terminations
Product Number FMTR1022
Product Name 4.1/9.5 Mini DIN Male (Plug) Termination (Load) 20 Watts To 2.7 GHz, Low PIM Black Anodized Aluminum, 1.33 VSWR
Frequency Range 698 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o215006S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 6000 MHz
View Details
KAT5005C-4×5 - KAT5005C-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 50000 MHz
VSWR 1.50 to ? :1
View Details
Terminations - NCT1802 - kTB Solutions
Specs
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
Power 2 watts
View Details
 - 2326510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMA
Frequency Range 12400 MHz
View Details