The FMSW6450 is a transfer electromechanical relay switch designed for DC to 40 GHz operation with up to 10 W average power handling and a 2 million cycle lifespan. It features a failsafe actuator, break-before-make switching, and operates with a +28 Vdc bias. The switch has a 50 Ohm impedance, typically 0.4 dB insertion loss, and isolation exceeding 80 dB. It is housed in a rugged connectorized package with 2.92 mm female connectors and solder terminal pins for DC control, measuring 44.45 mm in length and 32 mm in width and height. The device meets MIL-STD-202 environmental standards for shock and vibration and operates within a temperature range of -25°C to +65°C.
Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible and we do it all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to ship, which over 1 million products can be built and shipped as soon as same day.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | FMSW6450 |
| Product Name | Transfer Electromechanical Relay Failsafe Switch, DC to 40 GHz, up to 10W, 2M Lifecycles, 28V, 2.92mm |