The FMSW6441 is a single pole double throw electromechanical relay switch designed for RF and microwave applications from DC to 26.5 GHz, with 90W average power handling and a 5 million cycle lifespan. It features a latching self cut-off actuator, TTL logic control (2.4 to 5.5 V on, 0 to 0.8 V off), +12 V DC bias, suppression diodes, and visual indicators. The switch has SMA female connectors, solder terminal pins for DC control, and operates from -25°C to +65°C. Its typical insertion loss is 0.3 dB, isolation exceeds 80 dB, and VSWR is as low as 1.2:1 maximum. The unit measures 45.72 mm in length, 38.1 mm in width, and 13.21 mm in height, with a nickel finish. It complies with MIL-STD-202 for shock and vibration environmental testing.
Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible and we do it all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to ship, which over 1 million products can be built and shipped as soon as same day.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | FMSW6441 |
| Product Name | SPDT Electromechanical Relay Latching Switch, Self Cut-Off, DC to 26.5 GHz, 90W, 5M Lifecycles, 12V, Indicators, TTL, Supression Diodes, SMA |