The FMSW6430 is a single pole double throw (SPDT) failsafe electromechanical relay switch designed for RF and microwave applications from DC to 26.5 GHz with up to 90 W average power handling. It features SMA female connectors and solder terminal pins for DC control, operates on a +24 Vdc bias with a nominal voltage range of 22 to 26 V, and has an actuating current of 110 mA at +20°C. The switch provides typical insertion loss of 0.35 dB and isolation greater than 80 dB, with a VSWR of 1.4:1 typ. It is rated for 2 million cycles and operates from -25°C to +65°C. The rugged aluminum housing measures 1.62 in length, 1.34 in width, and 0.52 in height, and meets MIL-STD-202 for shock and vibration resistance.
Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible and we do it all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to ship, which over 1 million products can be built and shipped as soon as same day.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | FMSW6430 |
| Product Name | SPDT Failsafe Electro-Mechanical Relay Switch DC to 26.5 GHz , Up To 90W, 24V, 2M Lifecycles, SMA |