The FMSW6425 is a Single Pole Double Throw (SPDT) electromechanical relay switch designed for DC to 12 GHz frequencies with up to 600 W continuous power handling. It features a latching self cut-off actuator that maintains state without continuous power, operates on +28 Vdc control voltage, and includes suppression diodes. The device has a 50 Ohm impedance, 0.3 dB typical insertion loss, >90 dB typical isolation, and 1.2:1 typical VSWR. It is rated for 5 million cycles and meets MIL-STD-202 for shock and vibration. The RF interface is N female connectors with terminal solder pins for DC control, packaged in an aluminum body measuring 69.9 mm in length and weighing 226.8 g. Operating temperature range is -25°C to +65°C.
Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible and we do it all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to ship, which over 1 million products can be built and shipped as soon as same day.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | FMSW6425 |
| Product Name | SPDT Latching Self Cut-Off Electro-Mechanical Relay Switch DC to 12 GHz , TTL, Up To 600W, 5M Lifecycles, Suppression Diodes, 28V, N |