The FMSW6417 is a surface-mount single pole double throw latching electro-mechanical relay switch designed for RF applications from DC to 26.5 GHz, with hot switching capability up to 40W and an operating voltage of 12Vdc. It features a typical insertion loss of 0.4 dB, 50 dB isolation, and 1.35:1 VSWR, with a coil resistance of 205 ohms and an operating current of 58 mA. The device is rated for 5 million life cycles under cold switching and 500,000 cycles under hot switching, and operates reliably from -40°C to +85°C. It measures 14.99 mm in length, 12.7 mm in width, and 11.94 mm in height, with a surface mount package and gold-plated RF ports. The switch is RoHS and REACH compliant and adheres to MIL-STD-202 for shock and vibration environments.
Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible and we do it all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to ship, which over 1 million products can be built and shipped as soon as same day.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | FMSW6417 |
| Product Name | SPDT Latching DC to 26.5 GHz Electro-Mechanical Relay Switch, Hot Switching, up to 40W, 12V, 5M Lifecycles, SMT |