The FMSW6400 is a transfer (DPDT) electro-mechanical relay switch designed for DC to 18 GHz applications with up to 90 W CW power handling and a 28 Vdc failsafe actuator. It features SMA female RF connectors and solder pin control inputs, with a compact aluminum body measuring 44.45 mm by 27.69 mm by 20.19 mm and weighing 93.89 g. The device operates from -25°C to +70°C, supports 2 million life cycles, and meets MIL-STD-202 for shock and vibration. Insertion loss is specified up to 0.5 dB max and isolation up to 70 dB min depending on frequency band, with VSWR not exceeding 1.4:1. Switching time is 20 ms.
Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible and we do it all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to ship, which over 1 million products can be built and shipped as soon as same day.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | FMSW6400 |
| Product Name | Transfer Failsafe DC to 18 GHz Electro-Mechanical Relay Switch, up to 90W, 28V, SMA |