Fairview Microwave Inc. SP6T Latching DC to 18 GHz Electro-Mechanical Relay Switch, up to 90W, 28V, SMA FMSW6372

Description
RF electromechanical relay coax switch part number FMSW6372 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a SP6T design (Single Pole Six Throw) with latching actuator and SMA ports. Our coaxial SP6T electromechanical RF relay switch is rated for a maximum frequency of 18 GHz and a maximum power of 60 Watts (CW). Electromechanical relay single pole six throw RF switch from Fairview Microwave has a control voltage of 28 Volts and a current of 90 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.4 dB and a minimum isolation of 80 dB. Features of this SP6T coaxial relay include: other RF switch specs and features for this electro mechanical relay part number FMSW6372 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above. Fairview Microwave is where to buy a SP6T electromechanical RF relay switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other radio frequency electro-mechanical switch relay products that will ship the same day. Single pole six throw RF/microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet
Description
RF electromechanical relay coax switch part number FMSW6372 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a SP6T design (Single Pole Six Throw) with latching actuator and SMA ports. Our coaxial SP6T electromechanical RF relay switch is rated for a maximum frequency of 18 GHz and a maximum power of 60 Watts (CW). Electromechanical relay single pole six throw RF switch from Fairview Microwave has a control voltage of 28 Volts and a current of 90 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.4 dB and a minimum isolation of 80 dB. Features of this SP6T coaxial relay include: other RF switch specs and features for this electro mechanical relay part number FMSW6372 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above. Fairview Microwave is where to buy a SP6T electromechanical RF relay switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other radio frequency electro-mechanical switch relay products that will ship the same day. Single pole six throw RF/microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SP6T Latching DC to 18 GHz Electro-Mechanical Relay Switch, up to 90W, 28V, SMA - FMSW6372 - Fairview Microwave Inc.
Lewisville, TX, United States
SP6T Latching DC to 18 GHz Electro-Mechanical Relay Switch, up to 90W, 28V, SMA
FMSW6372
SP6T Latching DC to 18 GHz Electro-Mechanical Relay Switch, up to 90W, 28V, SMA FMSW6372
RF electromechanical relay coax switch part number FMSW6372 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a SP6T design (Single Pole Six Throw) with latching actuator and SMA ports. Our coaxial SP6T electromechanical RF relay switch is rated for a maximum frequency of 18 GHz and a maximum power of 60 Watts (CW). Electromechanical relay single pole six throw RF switch from Fairview Microwave has a control voltage of 28 Volts and a current of 90 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.4 dB and a minimum isolation of 80 dB. Features of this SP6T coaxial relay include: other RF switch specs and features for this electro mechanical relay part number FMSW6372 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above. Fairview Microwave is where to buy a SP6T electromechanical RF relay switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other radio frequency electro-mechanical switch relay products that will ship the same day. Single pole six throw RF/microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

RF electromechanical relay coax switch part number FMSW6372 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a SP6T design (Single Pole Six Throw) with latching actuator and SMA ports. Our coaxial SP6T electromechanical RF relay switch is rated for a maximum frequency of 18 GHz and a maximum power of 60 Watts (CW).

Electromechanical relay single pole six throw RF switch from Fairview Microwave has a control voltage of 28 Volts and a current of 90 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.4 dB and a minimum isolation of 80 dB. Features of this SP6T coaxial relay include: other RF switch specs and features for this electro mechanical relay part number FMSW6372 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above.

Fairview Microwave is where to buy a SP6T electromechanical RF relay switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other radio frequency electro-mechanical switch relay products that will ship the same day. Single pole six throw RF/microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Switches
Product Number FMSW6372
Product Name SP6T Latching DC to 18 GHz Electro-Mechanical Relay Switch, up to 90W, 28V, SMA
Connector SMA
Frequency Range 0.0 to 18000 MHz
Insertion Loss 0.4000 dB
Isolation 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
Mechanical Switch Assembly, DC-40 GHz, 2 x Absorptive SPDT - RC-2SPDT-A40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Insertion Loss 0.2000 to 1.1 dB
View Details
0.7 to 2.7 GHz SP12T MIPI® Antenna Switch Module - SKY13488-31 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 20L
Frequency Range 400 to 3800 MHz
Isolation 20 to 35 dB
View Details