Fairview Microwave Inc. Field Replaceable SMA Transfer PIN Diode Switch Absorptive From 2 GHz to 4 GHz Rated at +30 dBm FMSW6288

Description
PIN diode RF switch part number FMSW6288 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a Transfer design (transfer) with SMA ports. Our coaxial Transfer PIN diode switch is rated for a maximum frequency of 4 GHz and a maximum power of 1 Watt. PIN diode transfer RF switch FMSW6288 from Fairview Microwave is rated for an insertion loss maximum of 1.2 dB and a minimum isolation of 75 dB. Additional Transfer PIN diode RF switch specs for this can be found on its radio frequency Transfer PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode transfer switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet
Description
PIN diode RF switch part number FMSW6288 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a Transfer design (transfer) with SMA ports. Our coaxial Transfer PIN diode switch is rated for a maximum frequency of 4 GHz and a maximum power of 1 Watt. PIN diode transfer RF switch FMSW6288 from Fairview Microwave is rated for an insertion loss maximum of 1.2 dB and a minimum isolation of 75 dB. Additional Transfer PIN diode RF switch specs for this can be found on its radio frequency Transfer PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode transfer switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Replaceable SMA Transfer PIN Diode Switch Absorptive From 2 GHz to 4 GHz Rated at +30 dBm - FMSW6288 - Fairview Microwave Inc.
Lewisville, TX, United States
Field Replaceable SMA Transfer PIN Diode Switch Absorptive From 2 GHz to 4 GHz Rated at +30 dBm
FMSW6288
Field Replaceable SMA Transfer PIN Diode Switch Absorptive From 2 GHz to 4 GHz Rated at +30 dBm FMSW6288
PIN diode RF switch part number FMSW6288 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a Transfer design (transfer) with SMA ports. Our coaxial Transfer PIN diode switch is rated for a maximum frequency of 4 GHz and a maximum power of 1 Watt. PIN diode transfer RF switch FMSW6288 from Fairview Microwave is rated for an insertion loss maximum of 1.2 dB and a minimum isolation of 75 dB. Additional Transfer PIN diode RF switch specs for this can be found on its radio frequency Transfer PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode transfer switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

PIN diode RF switch part number FMSW6288 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a Transfer design (transfer) with SMA ports. Our coaxial Transfer PIN diode switch is rated for a maximum frequency of 4 GHz and a maximum power of 1 Watt.

PIN diode transfer RF switch FMSW6288 from Fairview Microwave is rated for an insertion loss maximum of 1.2 dB and a minimum isolation of 75 dB. Additional Transfer PIN diode RF switch specs for this can be found on its radio frequency Transfer PIN diode switch PDF specifications datasheet above.

Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode transfer switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Switches
Product Number FMSW6288
Product Name Field Replaceable SMA Transfer PIN Diode Switch Absorptive From 2 GHz to 4 GHz Rated at +30 dBm
Connector SMA
Frequency Range 2000 to 4000 MHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.02 - 20 GHz, SOI SPDT Switch in a 2.25 x 2.25 mm OVM QFN package - QPC2320 - Qorvo
Specs
Package Type OVM QFN
Frequency Range 20 to 20000 MHz
Insertion Loss 1 dB
View Details
0.1-6.0 GHz DPDT Switch - SKY13438-374LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DFN, 6L
Frequency Range 100 to 6000 MHz
Isolation 25 to 34 dB
View Details
3 suppliers
Transfer, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-3MTS-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
RF Coaxial Switches - NMS24 - kTB Solutions
Specs
Frequency Range 0.0 to 6000 MHz
Type Single Pole Double Throw; SPDT
View Details