Fairview Microwave Inc. Field Replaceable SMA SP3T PIN Diode Switch Absorptive From 1 GHz to 18 GHz Rated at +20 dBm FMSW6248

Description
PIN diode RF switch part number FMSW6248 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP3T design (single pole three throw) with SMA ports. Our coaxial SP3T PIN diode switch is rated for a maximum frequency of 18 GHz and a maximum power of 0.1 Watt. PIN diode single pole three throw RF switch FMSW6248 from Fairview Microwave is rated for an insertion loss maximum of 3.75 dB and a minimum isolation of dB. Additional SP3T PIN diode RF switch specs for this can be found on its radio frequency SP3T PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole three throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet
Description
PIN diode RF switch part number FMSW6248 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP3T design (single pole three throw) with SMA ports. Our coaxial SP3T PIN diode switch is rated for a maximum frequency of 18 GHz and a maximum power of 0.1 Watt. PIN diode single pole three throw RF switch FMSW6248 from Fairview Microwave is rated for an insertion loss maximum of 3.75 dB and a minimum isolation of dB. Additional SP3T PIN diode RF switch specs for this can be found on its radio frequency SP3T PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole three throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Replaceable SMA SP3T PIN Diode Switch Absorptive From 1 GHz to 18 GHz Rated at +20 dBm - FMSW6248 - Fairview Microwave Inc.
Lewisville, TX, United States
Field Replaceable SMA SP3T PIN Diode Switch Absorptive From 1 GHz to 18 GHz Rated at +20 dBm
FMSW6248
Field Replaceable SMA SP3T PIN Diode Switch Absorptive From 1 GHz to 18 GHz Rated at +20 dBm FMSW6248
PIN diode RF switch part number FMSW6248 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP3T design (single pole three throw) with SMA ports. Our coaxial SP3T PIN diode switch is rated for a maximum frequency of 18 GHz and a maximum power of 0.1 Watt. PIN diode single pole three throw RF switch FMSW6248 from Fairview Microwave is rated for an insertion loss maximum of 3.75 dB and a minimum isolation of dB. Additional SP3T PIN diode RF switch specs for this can be found on its radio frequency SP3T PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole three throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

PIN diode RF switch part number FMSW6248 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP3T design (single pole three throw) with SMA ports. Our coaxial SP3T PIN diode switch is rated for a maximum frequency of 18 GHz and a maximum power of 0.1 Watt.

PIN diode single pole three throw RF switch FMSW6248 from Fairview Microwave is rated for an insertion loss maximum of 3.75 dB and a minimum isolation of dB. Additional SP3T PIN diode RF switch specs for this can be found on its radio frequency SP3T PIN diode switch PDF specifications datasheet above.

Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole three throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Switches
Product Number FMSW6248
Product Name Field Replaceable SMA SP3T PIN Diode Switch Absorptive From 1 GHz to 18 GHz Rated at +20 dBm
Connector SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QM13344TR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, No Lead
Isolation 20 dB
Type Single Pole Single Throw
View Details
RF and Microwave Switch - SKY13378-389LF - Richardson RFPD
Specs
Package Type QFN
Frequency Range 400 to 2200 MHz
Insertion Loss 1 dB
View Details
Mechanical SP8T Switch, DC-12 GHz, SMA, TTL Control - ZK-MSP8TA-12 - Mini-Circuits
Specs
Control Interface TTL
Frequency Range 12000 MHz
Insertion Loss 0.1500 to 0.8000 dB
View Details
RF Coaxial Switches - NSMS6S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type SP3T~SP6T
View Details