Fairview Microwave Inc. Field Replaceable 2.92mm SPDT PIN Diode Switch Absorptive From 500 MHz to 40 GHz Rated at +20 dBm FMSW6215

Description
PIN diode RF switch part number FMSW6215 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with 2.92mm ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 40 GHz and a maximum power of 0.1 Watt. PIN diode single pole double throw RF switch FMSW6215 from Fairview Microwave is rated for an insertion loss maximum of 6 dB and a minimum isolation of 60 dB. Additional SPDT PIN diode RF switch specs for this can be found on its radio frequency SPDT PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole double throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet
Description
PIN diode RF switch part number FMSW6215 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with 2.92mm ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 40 GHz and a maximum power of 0.1 Watt. PIN diode single pole double throw RF switch FMSW6215 from Fairview Microwave is rated for an insertion loss maximum of 6 dB and a minimum isolation of 60 dB. Additional SPDT PIN diode RF switch specs for this can be found on its radio frequency SPDT PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole double throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Replaceable 2.92mm SPDT PIN Diode Switch Absorptive From 500 MHz to 40 GHz Rated at +20 dBm - FMSW6215 - Fairview Microwave Inc.
Lewisville, TX, United States
Field Replaceable 2.92mm SPDT PIN Diode Switch Absorptive From 500 MHz to 40 GHz Rated at +20 dBm
FMSW6215
Field Replaceable 2.92mm SPDT PIN Diode Switch Absorptive From 500 MHz to 40 GHz Rated at +20 dBm FMSW6215
PIN diode RF switch part number FMSW6215 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with 2.92mm ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 40 GHz and a maximum power of 0.1 Watt. PIN diode single pole double throw RF switch FMSW6215 from Fairview Microwave is rated for an insertion loss maximum of 6 dB and a minimum isolation of 60 dB. Additional SPDT PIN diode RF switch specs for this can be found on its radio frequency SPDT PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole double throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

PIN diode RF switch part number FMSW6215 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with 2.92mm ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 40 GHz and a maximum power of 0.1 Watt.

PIN diode single pole double throw RF switch FMSW6215 from Fairview Microwave is rated for an insertion loss maximum of 6 dB and a minimum isolation of 60 dB. Additional SPDT PIN diode RF switch specs for this can be found on its radio frequency SPDT PIN diode switch PDF specifications datasheet above.

Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole double throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Switches
Product Number FMSW6215
Product Name Field Replaceable 2.92mm SPDT PIN Diode Switch Absorptive From 500 MHz to 40 GHz Rated at +20 dBm
Connector 2.92mm
Frequency Range 500 to 40000 MHz
Insertion Loss 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
Absorptive SP4T, Solid State Switch, 2 MHz - 8.5 GHz, 50Ω - U2C-1SP4T-852H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
0.6 to 6.0 GHz SP4T MIPI® Antenna Tuning Switch - SKY59269-702LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 600 to 6000 MHz
Type Single Pole Four Throw; SP4T
View Details