Fairview Microwave Inc. SP6T Latching DC to 40 GHz Electro-Mechanical Relay Switch, Self Cut Off, Reset, Diodes, 3W, 12V, 2.92mm FMSW6146

Description
RF electromechanical relay coax switch part number FMSW6146 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a SP6T design (Single Pole Six Throw) with latching actuator and 2.92mm ports. Our coaxial SP6T electromechanical RF relay switch is rated for a maximum frequency of 40 GHz and a maximum power of 3 Watts (CW). Electromechanical relay single pole six throw RF switch from Fairview Microwave has a control voltage of 12 Volts. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.9 dB and a minimum isolation of 50 dB. Features of this SP6T coaxial relay include: self cut off, reset, diodes and other RF switch specs and features for this electro mechanical relay part number FMSW6146 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above. Fairview Microwave is where to buy a SP6T electromechanical RF relay switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other radio frequency electro-mechanical switch relay products that will ship the same day. Single pole six throw RF/microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet
Description
RF electromechanical relay coax switch part number FMSW6146 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a SP6T design (Single Pole Six Throw) with latching actuator and 2.92mm ports. Our coaxial SP6T electromechanical RF relay switch is rated for a maximum frequency of 40 GHz and a maximum power of 3 Watts (CW). Electromechanical relay single pole six throw RF switch from Fairview Microwave has a control voltage of 12 Volts. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.9 dB and a minimum isolation of 50 dB. Features of this SP6T coaxial relay include: self cut off, reset, diodes and other RF switch specs and features for this electro mechanical relay part number FMSW6146 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above. Fairview Microwave is where to buy a SP6T electromechanical RF relay switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other radio frequency electro-mechanical switch relay products that will ship the same day. Single pole six throw RF/microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SP6T Latching DC to 40 GHz Electro-Mechanical Relay Switch, Self Cut Off, Reset, Diodes, 3W, 12V, 2.92mm - FMSW6146 - Fairview Microwave Inc.
Lewisville, TX, United States
SP6T Latching DC to 40 GHz Electro-Mechanical Relay Switch, Self Cut Off, Reset, Diodes, 3W, 12V, 2.92mm
FMSW6146
SP6T Latching DC to 40 GHz Electro-Mechanical Relay Switch, Self Cut Off, Reset, Diodes, 3W, 12V, 2.92mm FMSW6146
RF electromechanical relay coax switch part number FMSW6146 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a SP6T design (Single Pole Six Throw) with latching actuator and 2.92mm ports. Our coaxial SP6T electromechanical RF relay switch is rated for a maximum frequency of 40 GHz and a maximum power of 3 Watts (CW). Electromechanical relay single pole six throw RF switch from Fairview Microwave has a control voltage of 12 Volts. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.9 dB and a minimum isolation of 50 dB. Features of this SP6T coaxial relay include: self cut off, reset, diodes and other RF switch specs and features for this electro mechanical relay part number FMSW6146 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above. Fairview Microwave is where to buy a SP6T electromechanical RF relay switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other radio frequency electro-mechanical switch relay products that will ship the same day. Single pole six throw RF/microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

RF electromechanical relay coax switch part number FMSW6146 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a SP6T design (Single Pole Six Throw) with latching actuator and 2.92mm ports. Our coaxial SP6T electromechanical RF relay switch is rated for a maximum frequency of 40 GHz and a maximum power of 3 Watts (CW).

Electromechanical relay single pole six throw RF switch from Fairview Microwave has a control voltage of 12 Volts. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.9 dB and a minimum isolation of 50 dB. Features of this SP6T coaxial relay include: self cut off, reset, diodes and other RF switch specs and features for this electro mechanical relay part number FMSW6146 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above.

Fairview Microwave is where to buy a SP6T electromechanical RF relay switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other radio frequency electro-mechanical switch relay products that will ship the same day. Single pole six throw RF/microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Switches
Product Number FMSW6146
Product Name SP6T Latching DC to 40 GHz Electro-Mechanical Relay Switch, Self Cut Off, Reset, Diodes, 3W, 12V, 2.92mm
Connector 2.92mm
Frequency Range 0.0 to 40000 MHz
Insertion Loss 0.9000 dB
Isolation 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC1022TR7DKR-ND - DigiKey
Specs
Package Type Surface Mount; 9-XFLGA
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 6000 MHz
View Details
0.5-6.0 GHz, 150 W High Power Silicon PIN Diode SPST Switch - SKY12213-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 500 to 6000 MHz
Isolation 20 to 34 dB
View Details
4 suppliers
Blocking Switch Matrix, 2 x 32, DC - 18 GHz, 4U, SMA - ZTVX-32-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Isolation 90 dB
View Details
Waveguide Switches - NWSD-18 - kTB Solutions
Specs
Frequency Range 40000 to 60000 MHz
Type Double Pole Double Throw; DPDT
View Details