Fairview Microwave Inc. SP4T High Isolation PIN Diode Switch DC to 20 GHz, 38 dB, 24 dBm, 3.8 dB Loss and SMA FMSW5006

Description
RF switches from Fairview Microwave are from both PIN diode and electromechanical relay. RF PIN diode switches are available with SMA connectors and operate with a minimum frequency range between 100 MHz to 2 GHz and a maximum frequency range between 1 GHz and 16 GHz. These SMA PIN diode switches are single pole single throw (SPST) with a maximum insertion loss between 1.2 dB and 3.5 dB. Fairview Microwave coaxial SPST PIN diode switches have a minimum isolation of between 55 dB and 60 dB and a VSWR maximum between 1.6 and 1.7. Electromechanical RF relay switches from Fairview are available with SMA or Type N connectors. Our SMA and Type N electromechanical relay switches have a minimum frequency of DC and a maximum frequency range between 4 GHz and 18 GHz. These electro-mechanical RF switches are single pole dual throw (SPDT) or single pole 4 throw (SP4T). Fairview Microwave coaxial SPDT and SP4T RF relay switches have control voltage between 10 Volts and 24 Volts and DC current is 114 mA.
Datasheet
Description
RF switches from Fairview Microwave are from both PIN diode and electromechanical relay. RF PIN diode switches are available with SMA connectors and operate with a minimum frequency range between 100 MHz to 2 GHz and a maximum frequency range between 1 GHz and 16 GHz. These SMA PIN diode switches are single pole single throw (SPST) with a maximum insertion loss between 1.2 dB and 3.5 dB. Fairview Microwave coaxial SPST PIN diode switches have a minimum isolation of between 55 dB and 60 dB and a VSWR maximum between 1.6 and 1.7. Electromechanical RF relay switches from Fairview are available with SMA or Type N connectors. Our SMA and Type N electromechanical relay switches have a minimum frequency of DC and a maximum frequency range between 4 GHz and 18 GHz. These electro-mechanical RF switches are single pole dual throw (SPDT) or single pole 4 throw (SP4T). Fairview Microwave coaxial SPDT and SP4T RF relay switches have control voltage between 10 Volts and 24 Volts and DC current is 114 mA.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SP4T High Isolation PIN Diode Switch DC to 20 GHz, 38 dB, 24 dBm, 3.8 dB Loss and SMA - FMSW5006 - Fairview Microwave Inc.
Lewisville, TX, United States
SP4T High Isolation PIN Diode Switch DC to 20 GHz, 38 dB, 24 dBm, 3.8 dB Loss and SMA
FMSW5006
SP4T High Isolation PIN Diode Switch DC to 20 GHz, 38 dB, 24 dBm, 3.8 dB Loss and SMA FMSW5006
RF switches from Fairview Microwave are from both PIN diode and electromechanical relay. RF PIN diode switches are available with SMA connectors and operate with a minimum frequency range between 100 MHz to 2 GHz and a maximum frequency range between 1 GHz and 16 GHz. These SMA PIN diode switches are single pole single throw (SPST) with a maximum insertion loss between 1.2 dB and 3.5 dB. Fairview Microwave coaxial SPST PIN diode switches have a minimum isolation of between 55 dB and 60 dB and a VSWR maximum between 1.6 and 1.7. Electromechanical RF relay switches from Fairview are available with SMA or Type N connectors. Our SMA and Type N electromechanical relay switches have a minimum frequency of DC and a maximum frequency range between 4 GHz and 18 GHz. These electro-mechanical RF switches are single pole dual throw (SPDT) or single pole 4 throw (SP4T). Fairview Microwave coaxial SPDT and SP4T RF relay switches have control voltage between 10 Volts and 24 Volts and DC current is 114 mA.

RF switches from Fairview Microwave are from both PIN diode and electromechanical relay. RF PIN diode switches are available with SMA connectors and operate with a minimum frequency range between 100 MHz to 2 GHz and a maximum frequency range between 1 GHz and 16 GHz. These SMA PIN diode switches are single pole single throw (SPST) with a maximum insertion loss between 1.2 dB and 3.5 dB. Fairview Microwave coaxial SPST PIN diode switches have a minimum isolation of between 55 dB and 60 dB and a VSWR maximum between 1.6 and 1.7.
Electromechanical RF relay switches from Fairview are available with SMA or Type N connectors. Our SMA and Type N electromechanical relay switches have a minimum frequency of DC and a maximum frequency range between 4 GHz and 18 GHz. These electro-mechanical RF switches are single pole dual throw (SPDT) or single pole 4 throw (SP4T). Fairview Microwave coaxial SPDT and SP4T RF relay switches have control voltage between 10 Volts and 24 Volts and DC current is 114 mA.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Switches
Product Number FMSW5006
Product Name SP4T High Isolation PIN Diode Switch DC to 20 GHz, 38 dB, 24 dBm, 3.8 dB Loss and SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF - Antenna cross switches - BGSX33M5U16 - BGSX33M5U16 - Infineon Technologies AG
Specs
Control Interface MIPI 2.1
Frequency Range 400 to 7125 MHz
Type 3P3T
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
Waveguide Switches - NWSD-75 - kTB Solutions
Specs
Frequency Range 10000 to 15000 MHz
Type Double Pole Double Throw; DPDT
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details