Fairview Microwave Inc. 75 Ohm F SPDT PIN Diode Switch Absorptive From 5 MHz to 2.15 GHz Rated at +20 dBm FMSW2043

Description
PIN diode RF switch part number FMSW2043 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with F ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 2.15 GHz and a maximum power of 0.1 Watt. PIN diode single pole double throw RF switch FMSW2043 from Fairview Microwave is rated for an insertion loss maximum of 2.5 dB and a minimum isolation of 70 dB. Additional SPDT PIN diode RF switch specs for this can be found on its radio frequency SPDT PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole double throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet
Description
PIN diode RF switch part number FMSW2043 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with F ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 2.15 GHz and a maximum power of 0.1 Watt. PIN diode single pole double throw RF switch FMSW2043 from Fairview Microwave is rated for an insertion loss maximum of 2.5 dB and a minimum isolation of 70 dB. Additional SPDT PIN diode RF switch specs for this can be found on its radio frequency SPDT PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole double throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 Ohm F SPDT PIN Diode Switch Absorptive From 5 MHz to 2.15 GHz Rated at +20 dBm - FMSW2043 - Fairview Microwave Inc.
Lewisville, TX, United States
75 Ohm F SPDT PIN Diode Switch Absorptive From 5 MHz to 2.15 GHz Rated at +20 dBm
FMSW2043
75 Ohm F SPDT PIN Diode Switch Absorptive From 5 MHz to 2.15 GHz Rated at +20 dBm FMSW2043
PIN diode RF switch part number FMSW2043 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with F ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 2.15 GHz and a maximum power of 0.1 Watt. PIN diode single pole double throw RF switch FMSW2043 from Fairview Microwave is rated for an insertion loss maximum of 2.5 dB and a minimum isolation of 70 dB. Additional SPDT PIN diode RF switch specs for this can be found on its radio frequency SPDT PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole double throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

PIN diode RF switch part number FMSW2043 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with F ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 2.15 GHz and a maximum power of 0.1 Watt.

PIN diode single pole double throw RF switch FMSW2043 from Fairview Microwave is rated for an insertion loss maximum of 2.5 dB and a minimum isolation of 70 dB. Additional SPDT PIN diode RF switch specs for this can be found on its radio frequency SPDT PIN diode switch PDF specifications datasheet above.

Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole double throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Switches
Product Number FMSW2043
Product Name 75 Ohm F SPDT PIN Diode Switch Absorptive From 5 MHz to 2.15 GHz Rated at +20 dBm
Frequency Range 5 to 2150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5262A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Mechanical Switch Assembly, 8 x SP4T, DC - 18 GHz, 3U, SMA - ZT-8SP4T-18SL - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Switches - 2312-QM12114TR13-5KTR-ND - DigiKey
Specs
Package Type Surface Mount; 9-SMD Module
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 698 to 6000 MHz
View Details
RF Coaxial Switches - NMS6SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T
View Details