PIN diode RF switch part number FMSW2032 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP6T design (single pole six throw) with SMA ports. Our coaxial SP6T PIN diode switch is rated for a maximum frequency of 20 GHz and a maximum power of 0.5 Watt.
PIN diode single pole six throw RF switch FMSW2032 from Fairview Microwave is rated for an insertion loss maximum of 4.2 dB and a minimum isolation of 65 dB. Additional SP6T PIN diode RF switch specs for this can be found on its radio frequency SP6T PIN diode switch PDF specifications datasheet above.
Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole six throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF Switches |
| Product Number | FMSW2032 |
| Product Name | SMA SP6T PIN Diode Switch Absorptive From 100 MHz to 20 GHz Rated at +27 dBm |
| Connector | SMA |
| Frequency Range | 100 to 20000 MHz |
| Insertion Loss | 4.2 dB |