Fairview Microwave Inc. SMA PIN Diode Switch SP5T From 100 MHz to 20 GHz Rated at +27 dBm FMSW2031

Description
PIN diode RF switch part number FMSW2031 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP5T design (single pole five throw) with SMA ports. Our coaxial SP5T PIN diode switch is rated for a maximum frequency of 20 GHz and a maximum power of 0.5 Watt. PIN diode single pole five throw RF switch FMSW2031 from Fairview Microwave is rated for an insertion loss maximum of 3.9 dB and a minimum isolation of 65 dB. Additional SP5T PIN diode RF switch specs for this can be found on its radio frequency SP5T PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole five throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet
Description
PIN diode RF switch part number FMSW2031 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP5T design (single pole five throw) with SMA ports. Our coaxial SP5T PIN diode switch is rated for a maximum frequency of 20 GHz and a maximum power of 0.5 Watt. PIN diode single pole five throw RF switch FMSW2031 from Fairview Microwave is rated for an insertion loss maximum of 3.9 dB and a minimum isolation of 65 dB. Additional SP5T PIN diode RF switch specs for this can be found on its radio frequency SP5T PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole five throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA PIN Diode Switch SP5T From 100 MHz to 20 GHz Rated at +27 dBm - FMSW2031 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA PIN Diode Switch SP5T From 100 MHz to 20 GHz Rated at +27 dBm
FMSW2031
SMA PIN Diode Switch SP5T From 100 MHz to 20 GHz Rated at +27 dBm FMSW2031
PIN diode RF switch part number FMSW2031 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP5T design (single pole five throw) with SMA ports. Our coaxial SP5T PIN diode switch is rated for a maximum frequency of 20 GHz and a maximum power of 0.5 Watt. PIN diode single pole five throw RF switch FMSW2031 from Fairview Microwave is rated for an insertion loss maximum of 3.9 dB and a minimum isolation of 65 dB. Additional SP5T PIN diode RF switch specs for this can be found on its radio frequency SP5T PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole five throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

PIN diode RF switch part number FMSW2031 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SP5T design (single pole five throw) with SMA ports. Our coaxial SP5T PIN diode switch is rated for a maximum frequency of 20 GHz and a maximum power of 0.5 Watt.

PIN diode single pole five throw RF switch FMSW2031 from Fairview Microwave is rated for an insertion loss maximum of 3.9 dB and a minimum isolation of 65 dB. Additional SP5T PIN diode RF switch specs for this can be found on its radio frequency SP5T PIN diode switch PDF specifications datasheet above.

Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole five throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Switches
Product Number FMSW2031
Product Name SMA PIN Diode Switch SP5T From 100 MHz to 20 GHz Rated at +27 dBm
Connector SMA
Frequency Range 100 to 20000 MHz
Insertion Loss 3.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1897040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω - ZFSWA2-63DRB+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 500 to 6000 MHz
Insertion Loss 1 to 2.6 dB
View Details
20 MHz to 3.0 GHz SPDT Switch (AEC-Q100 Qualified) - SKYA21001 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SC-70, 6L
Frequency Range 20 to 3000 MHz
Isolation 23 to 25 dB
View Details
3 suppliers