Fairview Microwave Inc. SMA PIN Diode Switch SPDT From 2 GHz to 26.5 GHz Rated at +30 dBm FMSW2017

Description
PIN diode RF switch part number FMSW2017 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with SMA ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 26.5 GHz and a maximum power of 1 Watt. PIN diode single pole double throw RF switch FMSW2017 from Fairview Microwave is rated for an insertion loss maximum of 3 dB and a minimum isolation of 30 dB. Additional SPDT PIN diode RF switch specs for this can be found on its radio frequency SPDT PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole double throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet
Description
PIN diode RF switch part number FMSW2017 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with SMA ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 26.5 GHz and a maximum power of 1 Watt. PIN diode single pole double throw RF switch FMSW2017 from Fairview Microwave is rated for an insertion loss maximum of 3 dB and a minimum isolation of 30 dB. Additional SPDT PIN diode RF switch specs for this can be found on its radio frequency SPDT PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole double throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA PIN Diode Switch SPDT From 2 GHz to 26.5 GHz Rated at +30 dBm - FMSW2017 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA PIN Diode Switch SPDT From 2 GHz to 26.5 GHz Rated at +30 dBm
FMSW2017
SMA PIN Diode Switch SPDT From 2 GHz to 26.5 GHz Rated at +30 dBm FMSW2017
PIN diode RF switch part number FMSW2017 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with SMA ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 26.5 GHz and a maximum power of 1 Watt. PIN diode single pole double throw RF switch FMSW2017 from Fairview Microwave is rated for an insertion loss maximum of 3 dB and a minimum isolation of 30 dB. Additional SPDT PIN diode RF switch specs for this can be found on its radio frequency SPDT PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole double throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

PIN diode RF switch part number FMSW2017 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with SMA ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 26.5 GHz and a maximum power of 1 Watt.

PIN diode single pole double throw RF switch FMSW2017 from Fairview Microwave is rated for an insertion loss maximum of 3 dB and a minimum isolation of 30 dB. Additional SPDT PIN diode RF switch specs for this can be found on its radio frequency SPDT PIN diode switch PDF specifications datasheet above.

Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole double throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Switches
Product Number FMSW2017
Product Name SMA PIN Diode Switch SPDT From 2 GHz to 26.5 GHz Rated at +30 dBm
Connector SMA
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD273P3 - Qorvo
Specs
Package Type Plastic QFN
Frequency Range ? to 12000 MHz
Insertion Loss 1.7 dB
View Details
2 suppliers
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω - TFAS-1SM+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
Waveguide Coaxial Switches - NWCSD-137-N - kTB Solutions
Specs
Frequency Range 0.0 to 8200 MHz
Type Double Pole Double Throw; DPDT
View Details