Fairview Microwave Inc. SMA Reflective SPDT GaN High Power PIN Diode Switch from DC to 18 GHz Rated at 10 Watts 50ns Speed FMSW1102

Description
PIN diode RF switch part number FMSW1102 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with SMA ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 18 GHz and a maximum power of 10 Watts. PIN diode single pole double throw RF switch FMSW1102 from Fairview Microwave is rated for an insertion loss maximum of 2.3 dB and a minimum isolation of 23 dB. Additional SPDT PIN diode RF switch specs for this can be found on its radio frequency SPDT PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole double throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet
Description
PIN diode RF switch part number FMSW1102 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with SMA ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 18 GHz and a maximum power of 10 Watts. PIN diode single pole double throw RF switch FMSW1102 from Fairview Microwave is rated for an insertion loss maximum of 2.3 dB and a minimum isolation of 23 dB. Additional SPDT PIN diode RF switch specs for this can be found on its radio frequency SPDT PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole double throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Reflective SPDT GaN High Power PIN Diode Switch from DC to 18 GHz Rated at 10 Watts 50ns Speed - FMSW1102 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Reflective SPDT GaN High Power PIN Diode Switch from DC to 18 GHz Rated at 10 Watts 50ns Speed
FMSW1102
SMA Reflective SPDT GaN High Power PIN Diode Switch from DC to 18 GHz Rated at 10 Watts 50ns Speed FMSW1102
PIN diode RF switch part number FMSW1102 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with SMA ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 18 GHz and a maximum power of 10 Watts. PIN diode single pole double throw RF switch FMSW1102 from Fairview Microwave is rated for an insertion loss maximum of 2.3 dB and a minimum isolation of 23 dB. Additional SPDT PIN diode RF switch specs for this can be found on its radio frequency SPDT PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole double throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

PIN diode RF switch part number FMSW1102 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with SMA ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 18 GHz and a maximum power of 10 Watts.

PIN diode single pole double throw RF switch FMSW1102 from Fairview Microwave is rated for an insertion loss maximum of 2.3 dB and a minimum isolation of 23 dB. Additional SPDT PIN diode RF switch specs for this can be found on its radio frequency SPDT PIN diode switch PDF specifications datasheet above.

Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole double throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Switches
Product Number FMSW1102
Product Name SMA Reflective SPDT GaN High Power PIN Diode Switch from DC to 18 GHz Rated at 10 Watts 50ns Speed
Connector SMA
Frequency Range 0.0 to 18000 MHz
Insertion Loss 2.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - 1004379 - Richardson RFPD
Specs
Package Type Chip
Frequency Range 200 to 18000 MHz
Insertion Loss 0.5000 dB
View Details
0.7 to 2.7 GHz SPDT High Power Switch (Single Bit Control) in a WLCSP Package - SKY13489-001 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; WLCSP, 6-bump
Frequency Range 700 to 2700 MHz
Isolation 32 dB
View Details
3 suppliers
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2TA-18-BM+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.5000 dB
View Details
RF Coaxial Switches - NMS6KH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type SP3T~SP6T
View Details