Fairview Microwave Inc. 2.92mm Mixer from 24 GHz to 32 GHz with an IF Range from DC to 8 GHz and LO Power of +13 dBm FMMX1031

Description
RF mixer part number FMMX1031 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with 2.92mm connectors that are female gender. This 2.92mm mixer is manufactured with a impedance and has a RF to LO isolation of 32 dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 24 GHz for the minimum and 32 GHz for the maximum. Double balanced mixer part number FMMX1031 has a LO frequency range minimum of 24 GHz and a LO Frequency maximum of 32 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 8 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with 2.92mm connectors operating from 24 GHz to 32 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF mixer part number FMMX1031 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with 2.92mm connectors that are female gender. This 2.92mm mixer is manufactured with a impedance and has a RF to LO isolation of 32 dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 24 GHz for the minimum and 32 GHz for the maximum. Double balanced mixer part number FMMX1031 has a LO frequency range minimum of 24 GHz and a LO Frequency maximum of 32 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 8 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with 2.92mm connectors operating from 24 GHz to 32 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.92mm Mixer from 24 GHz to 32 GHz with an IF Range from DC to 8 GHz and LO Power of +13 dBm - FMMX1031 - Fairview Microwave Inc.
Lewisville, TX, United States
2.92mm Mixer from 24 GHz to 32 GHz with an IF Range from DC to 8 GHz and LO Power of +13 dBm
FMMX1031
2.92mm Mixer from 24 GHz to 32 GHz with an IF Range from DC to 8 GHz and LO Power of +13 dBm FMMX1031
RF mixer part number FMMX1031 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with 2.92mm connectors that are female gender. This 2.92mm mixer is manufactured with a impedance and has a RF to LO isolation of 32 dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 24 GHz for the minimum and 32 GHz for the maximum. Double balanced mixer part number FMMX1031 has a LO frequency range minimum of 24 GHz and a LO Frequency maximum of 32 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 8 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with 2.92mm connectors operating from 24 GHz to 32 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

RF mixer part number FMMX1031 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with 2.92mm connectors that are female gender. This 2.92mm mixer is manufactured with a impedance and has a RF to LO isolation of 32 dB.

Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 24 GHz for the minimum and 32 GHz for the maximum. Double balanced mixer part number FMMX1031 has a LO frequency range minimum of 24 GHz and a LO Frequency maximum of 32 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 8 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above.

This is where to buy a connectorized RF double balanced mixer with 2.92mm connectors operating from 24 GHz to 32 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Mixers
Product Number FMMX1031
Product Name 2.92mm Mixer from 24 GHz to 32 GHz with an IF Range from DC to 8 GHz and LO Power of +13 dBm
RF 24000 to 32000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-RMS-30+DKR-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, Module
RF 200 to 3000 MHz
View Details
2 suppliers
Balanced Mixers - NBM-24000-40000 - kTB Solutions
Specs
RF 24000 to 40000 MHz
LO 24000 to 40000 MHz
IF 0.0 to 20000 MHz
View Details
Mixers - DMS-2-50 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type PC Mount
LO Power 7 dBm; 7
LO 0.0200 to 100 MHz
View Details
MM1-1040HPSM-2, GaAs MMIC Double Balanced Mixer - MM1-1040HPSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 10000 to 40000 MHz
View Details