Fairview Microwave Inc. SMA Mixer from 1 MHz to 2.7 GHz with an IF Range from 1 MHz to 2 GHz and LO Power of +17 dBm FMMX1021

Description
RF mixer part number FMMX1021 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 17 dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 1 MHz for the minimum and 2.7 GHz for the maximum. Double balanced mixer part number FMMX1021 has a LO frequency range minimum of 1 MHz and a LO Frequency maximum of 2.7 GHz. This double balanced frequency mixer has an IF frequency minimum of 1 MHz and 2 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 1 MHz to 2.7 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF mixer part number FMMX1021 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 17 dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 1 MHz for the minimum and 2.7 GHz for the maximum. Double balanced mixer part number FMMX1021 has a LO frequency range minimum of 1 MHz and a LO Frequency maximum of 2.7 GHz. This double balanced frequency mixer has an IF frequency minimum of 1 MHz and 2 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 1 MHz to 2.7 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Mixer from 1 MHz to 2.7 GHz with an IF Range from 1 MHz to 2 GHz and LO Power of +17 dBm - FMMX1021 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Mixer from 1 MHz to 2.7 GHz with an IF Range from 1 MHz to 2 GHz and LO Power of +17 dBm
FMMX1021
SMA Mixer from 1 MHz to 2.7 GHz with an IF Range from 1 MHz to 2 GHz and LO Power of +17 dBm FMMX1021
RF mixer part number FMMX1021 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 17 dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 1 MHz for the minimum and 2.7 GHz for the maximum. Double balanced mixer part number FMMX1021 has a LO frequency range minimum of 1 MHz and a LO Frequency maximum of 2.7 GHz. This double balanced frequency mixer has an IF frequency minimum of 1 MHz and 2 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 1 MHz to 2.7 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

RF mixer part number FMMX1021 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 17 dB.

Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 1 MHz for the minimum and 2.7 GHz for the maximum. Double balanced mixer part number FMMX1021 has a LO frequency range minimum of 1 MHz and a LO Frequency maximum of 2.7 GHz. This double balanced frequency mixer has an IF frequency minimum of 1 MHz and 2 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above.

This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 1 MHz to 2.7 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Mixers
Product Number FMMX1021
Product Name SMA Mixer from 1 MHz to 2.7 GHz with an IF Range from 1 MHz to 2 GHz and LO Power of +17 dBm
RF 1 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-LRMS-30J+TR-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, No Lead
RF 200 to 3000 MHz
View Details
Balanced Mixers - NBM-2000-24000 - kTB Solutions
Specs
RF 2000 to 24000 MHz
LO 2000 to 24000 MHz
IF 0.0 to 4000 MHz
View Details
Mixers - DTF-2A-1250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +10 dBm; 10
LO 1 to 3500 MHz
View Details
T3-07MCQG-2, Two-Tone-Terminator Mixer - T3-07MCQG-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type mixers
RF 1 to 7000 MHz
View Details