RF dectector FMMT6010 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a tunnel diode zero bias design and has a 50 Ohm impedance. Our RF tunnel diode zero bias detector is constructed with SMA male to SMA female connectors.
Fairview Microwave SMA to SMA tunnel diode zero bias detector has a minimum frequency of 500 MHz and a maximum frequency of 1 GHz. This SMA coaxial RF tunnel diode zero bias detector part number FMMT6010 has a maximum input power of 17 dBm. Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above.
Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial tunnel diode zero bias SMA to SMA detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | FMMT6010 |
| Product Name | Tunnel Diode Zero Bias Detector, 500 MHz to 1 GHz, SMA, Negative Video Out, +17 dBm max Pin, 5 nsec Pulse Risetime |
| Frequency Range | 500 to 1000 MHz |