Fairview Microwave Inc. Temperature Conditioned Low Loss RA TNC Male to RA N Male Cable LL160 Coax in 36 Inch FMHR0218-36

Description
RF cable assembly part number FMHR0218-36 temperature conditioned low loss RA TNC male to RA N male cable LL160 coax in 36 inch from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. Temperature conditioned low loss RA TNC male to RA N male cable LL160 coax in 36 inch, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide. This Fairview Microwave RF coaxial assembly is manufactured with TNC cable connection on one end and a N type cable connection on the other end. Our TNC cable assembly has a male gender on end one and male on end two. TNC cable FMHR0218-36 is built in a male to male coaxial assembly design and will ship quickly after the purchase. Fairview TNC male to type N male cable assembly FMHR0218-36 is built with LL160 coax and it is a flexible design. Our TNC cable assembly is manufactured with right angle 50 Ohm TNC to right angle 50 Ohm type N cable connectors and has a 50 Ohm impedance for the cable. RF specs for this TNC right angle male to type N right angle male cable can be found on its specifications datasheet PDF above. Keep in mind that FMHR0218-36 can also be used as a N type male to TNC male cable because the assembly operates in both directions. TNC right angle male to type N right angle male coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality TNC to type N cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of TNC cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.
Datasheet
Description
RF cable assembly part number FMHR0218-36 temperature conditioned low loss RA TNC male to RA N male cable LL160 coax in 36 inch from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. Temperature conditioned low loss RA TNC male to RA N male cable LL160 coax in 36 inch, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide. This Fairview Microwave RF coaxial assembly is manufactured with TNC cable connection on one end and a N type cable connection on the other end. Our TNC cable assembly has a male gender on end one and male on end two. TNC cable FMHR0218-36 is built in a male to male coaxial assembly design and will ship quickly after the purchase. Fairview TNC male to type N male cable assembly FMHR0218-36 is built with LL160 coax and it is a flexible design. Our TNC cable assembly is manufactured with right angle 50 Ohm TNC to right angle 50 Ohm type N cable connectors and has a 50 Ohm impedance for the cable. RF specs for this TNC right angle male to type N right angle male cable can be found on its specifications datasheet PDF above. Keep in mind that FMHR0218-36 can also be used as a N type male to TNC male cable because the assembly operates in both directions. TNC right angle male to type N right angle male coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality TNC to type N cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of TNC cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Conditioned Low Loss RA TNC Male to RA N Male Cable LL160 Coax in 36 Inch - FMHR0218-36 - Fairview Microwave Inc.
Lewisville, TX, United States
Temperature Conditioned Low Loss RA TNC Male to RA N Male Cable LL160 Coax in 36 Inch
FMHR0218-36
Temperature Conditioned Low Loss RA TNC Male to RA N Male Cable LL160 Coax in 36 Inch FMHR0218-36
RF cable assembly part number FMHR0218-36 temperature conditioned low loss RA TNC male to RA N male cable LL160 coax in 36 inch from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. Temperature conditioned low loss RA TNC male to RA N male cable LL160 coax in 36 inch, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide. This Fairview Microwave RF coaxial assembly is manufactured with TNC cable connection on one end and a N type cable connection on the other end. Our TNC cable assembly has a male gender on end one and male on end two. TNC cable FMHR0218-36 is built in a male to male coaxial assembly design and will ship quickly after the purchase. Fairview TNC male to type N male cable assembly FMHR0218-36 is built with LL160 coax and it is a flexible design. Our TNC cable assembly is manufactured with right angle 50 Ohm TNC to right angle 50 Ohm type N cable connectors and has a 50 Ohm impedance for the cable. RF specs for this TNC right angle male to type N right angle male cable can be found on its specifications datasheet PDF above. Keep in mind that FMHR0218-36 can also be used as a N type male to TNC male cable because the assembly operates in both directions. TNC right angle male to type N right angle male coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality TNC to type N cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of TNC cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.

RF cable assembly part number FMHR0218-36 temperature conditioned low loss RA TNC male to RA N male cable LL160 coax in 36 inch from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. Temperature conditioned low loss RA TNC male to RA N male cable LL160 coax in 36 inch, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide.

This Fairview Microwave RF coaxial assembly is manufactured with TNC cable connection on one end and a N type cable connection on the other end. Our TNC cable assembly has a male gender on end one and male on end two. TNC cable FMHR0218-36 is built in a male to male coaxial assembly design and will ship quickly after the purchase.

Fairview TNC male to type N male cable assembly FMHR0218-36 is built with LL160 coax and it is a flexible design. Our TNC cable assembly is manufactured with right angle 50 Ohm TNC to right angle 50 Ohm type N cable connectors and has a 50 Ohm impedance for the cable. RF specs for this TNC right angle male to type N right angle male cable can be found on its specifications datasheet PDF above. Keep in mind that FMHR0218-36 can also be used as a N type male to TNC male cable because the assembly operates in both directions.

TNC right angle male to type N right angle male coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality TNC to type N cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of TNC cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Cable Assemblies
Product Number FMHR0218-36
Product Name Temperature Conditioned Low Loss RA TNC Male to RA N Male Cable LL160 Coax in 36 Inch
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable, Black color, 30/30/24AWG, 30/28, 2M Length - 3023023-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
4 suppliers