RF cable assembly part number FMHR0214-12 temperature conditioned low loss TNC female bulkhead to RA N male cable LL160 coax in 12 inch from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. Temperature conditioned low loss TNC female bulkhead to RA N male cable LL160 coax in 12 inch, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide.
This Fairview Microwave RF coaxial assembly is manufactured with TNC cable connection on one end and a type N cable connection on the other end. Our TNC cable assembly has a female gender on end one and male on end two. TNC cable FMHR0214-12 is built in a female to male coaxial assembly design and will ship quickly after the purchase.
Fairview TNC female to type N male cable assembly FMHR0214-12 is built with LL160 coax and it is a flexible design. Our TNC cable assembly is manufactured with 50 Ohm TNC to right angle 50 Ohm N type cable connectors and has a 50 Ohm impedance for the cable. RF specs for this TNC female bulkhead to N type right angle male cable can be found on its specifications datasheet PDF above. Keep in mind that FMHR0214-12 can also be used as a type N male to TNC female cable because the assembly operates in both directions.
TNC female bulkhead to type N right angle male coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality TNC to type N cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of TNC cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | FMHR0214-12 |
| Product Name | Temperature Conditioned Low Loss TNC Female Bulkhead to RA N Male Cable LL160 Coax in 12 Inch |
| Application | RF |